WAGO Terminal Blocks - Accessories - Wire Ferrules 216-264

Description
FERRULE; SLEEVE FOR 1.5 MM / AWG
Request a Quote Datasheet
Description
FERRULE; SLEEVE FOR 1.5 MM / AWG
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminal Blocks - Accessories - Wire Ferrules - 2946-216-264-ND - DigiKey
Thief River Falls, MN, United States
Terminal Blocks - Accessories - Wire Ferrules
2946-216-264-ND
Terminal Blocks - Accessories - Wire Ferrules 2946-216-264-ND
FERRULE; SLEEVE FOR 1.5 MM / AWG

FERRULE; SLEEVE FOR 1.5 MM / AWG

Buy Now Datasheet
Bootlace Ferrules - 2885149 - RS Components, Ltd.
Corby, Northants, United Kingdom
Bootlace Ferrules
2885149
Bootlace Ferrules 2885149
WAGO 216-264-1 Ferrule

WAGO 216-264-1 Ferrule

Supplier's Site

Technical Specifications

  DigiKey RS Components, Ltd.
Product Category Wire Terminals Wire Terminals
Product Number 2946-216-264-ND 2885149
Product Name Terminal Blocks - Accessories - Wire Ferrules Bootlace Ferrules
Terminal Type Barrel, Bullet Ferrule Terminal; Bootlace Ferrules
Unlock Full Specs
to access all available technical data

Similar Products

Connector Contacts - 1-163083-1 - TE Connectivity
Specs
Features RoHS
North American 16 to 18 AWG
International 0.7500 to 1.5 mm2
View Details
PCB & Surface Mount Screw Terminals - OT-200-M6-L22 - BlockMaster Electronics, Inc.
Specs
Terminal Type Surface Mount Screw Terminals
Material Brass/tin plated
Features RoHS
View Details
2 suppliers
81-1 Nailclip on Miniature Banana Plug Adapter - 8108 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Terminal Type Banana
View Details