WAGO CRIMP FERRULE GRAY 20AWG 216-222

Description
CRIMP FERRULE GRAY 20AWG
Request a Quote
Description
CRIMP FERRULE GRAY 20AWG
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
CRIMP FERRULE GRAY 20AWG - 216-222 - Heilind Electronics, Inc.
Wilmington, MA, United States
CRIMP FERRULE GRAY 20AWG
216-222
CRIMP FERRULE GRAY 20AWG 216-222
CRIMP FERRULE GRAY 20AWG

CRIMP FERRULE GRAY 20AWG

Buy Now

Technical Specifications

  Heilind Electronics, Inc.
Product Category Terminal Blocks
Product Number 216-222
Product Name CRIMP FERRULE GRAY 20AWG
Unlock Full Specs
to access all available technical data

Similar Products

100-pin SCSI DIN-rail Wiring Board - ADAM-3956-BE - Advantech
Specs
Mounting Options Universal Mounting Foot
View Details
PCB Terminal Blocks with Wire Guard - PSMXX0H5 - BlockMaster Electronics, Inc.
Specs
Mounting Options PCB
Features Modular
Approvals UL Recognized Component Mark (US and Canadian); ROHS
View Details
Ground terminal block - 2000-1207 - WAGO
Specs
Mounting Options 35 mm DIN Rail; DIN-35 rail
Termination Options Push-in CAGE CLAMP ®
Operating Temperature -60 to 105 C (-76 to 221 F)
View Details
5 suppliers