WAGO Terminal Blocks - Accessories - Wire Ferrules 216-206

Description
FERRULE; SLEEVE FOR 2.5 MM / AWG
Request a Quote Datasheet
Description
FERRULE; SLEEVE FOR 2.5 MM / AWG
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminal Blocks - Accessories - Wire Ferrules - 2946-216-206-ND - DigiKey
Thief River Falls, MN, United States
Terminal Blocks - Accessories - Wire Ferrules
2946-216-206-ND
Terminal Blocks - Accessories - Wire Ferrules 2946-216-206-ND
FERRULE; SLEEVE FOR 2.5 MM / AWG

FERRULE; SLEEVE FOR 2.5 MM / AWG

Buy Now Datasheet
Bootlace Ferrules - 2885133 - RS Components, Ltd.
Corby, Northants, United Kingdom
Bootlace Ferrules
2885133
Bootlace Ferrules 2885133
WAGO 216-206-1 Ferrule

WAGO 216-206-1 Ferrule

Supplier's Site

Technical Specifications

  DigiKey RS Components, Ltd.
Product Category Wire Terminals Wire Terminals
Product Number 2946-216-206-ND 2885133
Product Name Terminal Blocks - Accessories - Wire Ferrules Bootlace Ferrules
Terminal Type Barrel, Bullet Ferrule Terminal; Bootlace Ferrules
Unlock Full Specs
to access all available technical data

Similar Products

Un-Insulated Ferrules - 2222.0/100 - Altech Corp.
Specs
Terminal Type Ferrule Terminal
Material Copper
North American 16 AWG
View Details
Connector Contacts - 1-1871131-3 - TE Connectivity
Specs
Features RoHS
North American 10 to 12 AWG
International 2.7 to 6.6 mm2
View Details
8101 Nailclip on 0.080″ Pin Adapter - 8101 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Terminal Type Connector Pin
View Details
Bootlace Ferrules - 1788747 - RS Components, Ltd.
RS Components, Ltd.
Specs
Terminal Type Ferrule Terminal; Bootlace Ferrules
Features RoHS; Insulated
International 6 mm2
View Details