Home
Products & Services
Engineering News
Standards
Webinars
Newsletters
Engineering Forum
Products & Services
Products & Services
Engineering News
Standards Library
Reference Library
Engineering Forum
Search Products & Services
Search GlobalSpec
Expand GlobalSpec Website Search Form
Login
Sign Up
I forgot my password.
Don't have an account?
Register here.
Home
Products
Building and Construction
Data Acquisition and Signal Conditioning
Electrical and Electronics
Flow Control and Fluid Transfer
Fluid Power
Imaging and Video Equipment
Industrial and Engineering Software
Industrial Computers and Embedded Systems
Lab Equipment and Scientific Instruments
Manufacturing and Process Equipment
Material Handling and Packaging Equipment
Materials and Chemicals
Mechanical Components
Motion and Controls
Networking and Communication Equipment
Optical Components and Optics
Semiconductors
Sensors, Transducers and Detectors
Specialized Industrial Products
Test and Measurement Equipment
All Product Catalogs
Services
Building and Construction Services
Business Services
Calibration and Testing Services
Contract Manufacturing and Fabrication
Electrical and Electronic Contract Manufacturing
Engineering and Technical Services
Industrial Automation Services
Industrial Maintenance
Material Handling and Packaging Services
Specialized Industrial Services
Engineering News
Aerospace and Defense
Automotive
Building and Construction
Consumer
Electronics
Energy and Natural Resources
Environmental, Health and Safety
Food and Beverage
Life Sciences
Maritime
Materials and Chemicals
Supply Chain
Reference Library
Engineering Forum
Product Directory
Industrial Catalogs
Technical Articles
HOME
PRODUCTS & SERVICES
CATALOGS
TERMINAL BLOCKS
WAGO
216-204 -- FERRULE; SLEEVE FOR 1.5 MM /
WAGO
FERRULE; SLEEVE FOR 1.5 MM /
216-204
Description
FERRULE; SLEEVE FOR 1.5 MM /
Heilind Electronics, Inc.
Done
Request a Quote
Email Supplier
Description
FERRULE; SLEEVE FOR 1.5 MM /
Request a Quote
Email Supplier
Suppliers
Company
Product
Description
Supplier Links
Heilind Electronics, Inc.
Wilmington, MA, United States
FERRULE; SLEEVE FOR 1.5 MM /
216-204
FERRULE; SLEEVE FOR 1.5 MM /
216-204
FERRULE; SLEEVE FOR 1.5 MM /
FERRULE; SLEEVE FOR 1.5 MM /
Buy Now
Technical Specifications
Heilind Electronics, Inc.
Product Category
Terminal Blocks
Product Number
216-204
Product Name
FERRULE; SLEEVE FOR 1.5 MM /
Unlock Full Specs
to access all available technical data
Similar Products
TE Connectivity
Terminal Block, Din Rail, 1 Position, 12-10Awg; No. Of Positions Entrelec Te Connectivity
11511607
Specs
North American
22 to 10 AWG
Voltage Rating
800 volts
Current Rating
32 amps
View Details
Allen-Bradley / Rockwell Automation
Terminal Blk/Strip Wiring Dev
1492-CA3Y
Specs
Termination Options
Screw Clamp
View Details
BlockMaster Electronics, Inc.
Screwless Terminal Blocks
DGSB141R5
Specs
Mounting Options
PCB
Operating Temperature
-40 to 105 C (-40 to 221 F)
Terminal Block Type
Power Distribution Blocks; Screwless Terminal Blocks
View Details
Advantech
Pluggable Terminal Blocks
BB-CON-CR4PF-TB
Specs
Approvals
VDE Component Mark; RoHS Compliant
Terminal Block Type
Pluggable Terminal Blocks
View Details