WAGO Bootlace Ferrules 216-203

Description
WAGO 216-203-1 Ferrule
Request a Quote Datasheet
Description
WAGO 216-203-1 Ferrule
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Bootlace Ferrules - 2885130 - RS Components, Ltd.
Corby, Northants, United Kingdom
Bootlace Ferrules
2885130
Bootlace Ferrules 2885130
WAGO 216-203-1 Ferrule

WAGO 216-203-1 Ferrule

Supplier's Site
Terminal Blocks - Accessories - Wire Ferrules - 2946-216-203-ND - DigiKey
Thief River Falls, MN, United States
Terminal Blocks - Accessories - Wire Ferrules
2946-216-203-ND
Terminal Blocks - Accessories - Wire Ferrules 2946-216-203-ND
FERRULE; SLEEVE FOR 1 MM / AWG 1

FERRULE; SLEEVE FOR 1 MM / AWG 1

Buy Now Datasheet

Technical Specifications

  RS Components, Ltd. DigiKey
Product Category Wire Terminals Wire Terminals
Product Number 2885130 2946-216-203-ND
Product Name Bootlace Ferrules Terminal Blocks - Accessories - Wire Ferrules
Terminal Type Ferrule Terminal; Bootlace Ferrules Barrel, Bullet
Unlock Full Specs
to access all available technical data

Similar Products

8104 Nailclip on 0.250″ Spade Lug Adapter - 8104 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Terminal Type Wire Lug
View Details
Quick Disconnects - 1-1627057-7 - TE Connectivity
Specs
Material Unplated
Features RoHS
North American 14 to 19 AWG
View Details
Dual Wire Ferrules - 2778.0 - Altech Corp.
Specs
Terminal Type Ferrule Terminal
Material Copper
North American 14 AWG
View Details
2 suppliers
FLEX 2.54 - 77727-401LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Features RoHS
View Details