Home
Products & Services
Engineering News
Standards
Webinars
Newsletters
Engineering Forum
Products & Services
Products & Services
Engineering News
Standards Library
Reference Library
Engineering Forum
Search Products & Services
Search GlobalSpec
Expand GlobalSpec Website Search Form
Login
Sign Up
I forgot my password.
Don't have an account?
Register here.
Home
Products
Building and Construction
Data Acquisition and Signal Conditioning
Electrical and Electronics
Flow Control and Fluid Transfer
Fluid Power
Imaging and Video Equipment
Industrial and Engineering Software
Industrial Computers and Embedded Systems
Lab Equipment and Scientific Instruments
Manufacturing and Process Equipment
Material Handling and Packaging Equipment
Materials and Chemicals
Mechanical Components
Motion and Controls
Networking and Communication Equipment
Optical Components and Optics
Semiconductors
Sensors, Transducers and Detectors
Specialized Industrial Products
Test and Measurement Equipment
All Product Catalogs
Services
Building and Construction Services
Business Services
Calibration and Testing Services
Contract Manufacturing and Fabrication
Electrical and Electronic Contract Manufacturing
Engineering and Technical Services
Industrial Automation Services
Industrial Maintenance
Material Handling and Packaging Services
Specialized Industrial Services
Engineering News
Aerospace and Defense
Automotive
Building and Construction
Consumer
Electronics
Energy and Natural Resources
Environmental, Health and Safety
Food and Beverage
Life Sciences
Maritime
Materials and Chemicals
Supply Chain
Reference Library
Engineering Forum
Product Directory
Industrial Catalogs
Technical Articles
HOME
PRODUCTS & SERVICES
CATALOGS
TERMINAL BLOCKS
WAGO
216-201 -- FERRULE WITH WHITE INSUL 20AWG 216-201
WAGO
FERRULE WITH WHITE INSUL 20AWG 216-201
216-201
Description
FERRULE WITH WHITE INSUL 20AWG 216-201
Heilind Electronics, Inc.
Done
Request a Quote
Email Supplier
Description
FERRULE WITH WHITE INSUL 20AWG 216-201
Request a Quote
Email Supplier
Suppliers
Company
Product
Description
Supplier Links
Heilind Electronics, Inc.
Wilmington, MA, United States
FERRULE WITH WHITE INSUL 20AWG 216-201
216-201
FERRULE WITH WHITE INSUL 20AWG 216-201
216-201
FERRULE WITH WHITE INSUL 20AWG 216-201
FERRULE WITH WHITE INSUL 20AWG 216-201
Buy Now
Technical Specifications
Heilind Electronics, Inc.
Product Category
Terminal Blocks
Product Number
216-201
Product Name
FERRULE WITH WHITE INSUL 20AWG 216-201
Unlock Full Specs
to access all available technical data
Similar Products
BARTEC
Terminal block
terminal block
Specs
Mounting Options
Universal Mounting Foot
Operating Temperature
-48 to 41 C (-55 to 105 F)
Body Material
Insulation: DuroplastTerminal:4 mm²/16 mm²: copper alloy35 mm²: galvanised steel
View Details
Altech Corp.
Terminal Blocks
29.957
Specs
Mounting Options
PCB
Termination Options
PCB
View Details
2
suppliers
Advantech
20-pin DIN-rail Flat Cable Wiring Board
ADAM-3920-AE
Specs
Mounting Options
Universal Mounting Foot
Termination Options
Screw Clamp
View Details
2
suppliers
Festo Corporation
Terminal Blk/Strip Wiring Dev
VABE-S6-1LF-C-M1-C36N
Specs
Mounting Options
Terminal Strip
Termination Options
Tab Connection
Voltage Rating
110 volts
View Details