WAGO Bootlace Ferrules 216-143

Description
WAGO 216-143-1 Ferrule
Request a Quote Datasheet
Description
WAGO 216-143-1 Ferrule
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Bootlace Ferrules - 2885126 - RS Components, Ltd.
Corby, Northants, United Kingdom
Bootlace Ferrules
2885126
Bootlace Ferrules 2885126
WAGO 216-143-1 Ferrule

WAGO 216-143-1 Ferrule

Supplier's Site
Terminal Blocks - Accessories - Wire Ferrules - 2946-216-143-ND - DigiKey
Thief River Falls, MN, United States
Terminal Blocks - Accessories - Wire Ferrules
2946-216-143-ND
Terminal Blocks - Accessories - Wire Ferrules 2946-216-143-ND
FERRULE; SLEEVE FOR 1 MM / AWG 1

FERRULE; SLEEVE FOR 1 MM / AWG 1

Buy Now Datasheet

Technical Specifications

  RS Components, Ltd. DigiKey
Product Category Wire Terminals Wire Terminals
Product Number 2885126 2946-216-143-ND
Product Name Bootlace Ferrules Terminal Blocks - Accessories - Wire Ferrules
Terminal Type Ferrule Terminal; Bootlace Ferrules Barrel, Bullet
Unlock Full Specs
to access all available technical data

Similar Products

Terminal Ring on Stacking Miniature Banana Plug, Adapter - 8714 - E-Z-HOOK, a division of Tektest, Inc.
Specs
Terminal Type Ring Terminal; Banana
View Details
Connector Contacts - 102100-2 - TE Connectivity
Specs
Features RoHS
North American 18 to 22 AWG
International 0.3000 to 0.9000 mm2
View Details
Un-Insulated Ferrules - 2390.0 - Altech Corp.
Specs
Terminal Type Ferrule Terminal
Material Copper
North American 2 AWG
View Details
Terminals - 10127850-001LF - VAST STOCK CO., LIMITED
Amphenol Communications Solutions
View Details
2 suppliers