WAGO Terminal Blocks - Accessories - Wire Ferrules 216-132

Description
FERRULE; SLEEVE FOR 0.34 MM / AW
Request a Quote Datasheet
Description
FERRULE; SLEEVE FOR 0.34 MM / AW
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminal Blocks - Accessories - Wire Ferrules - 2946-216-132-ND - DigiKey
Thief River Falls, MN, United States
Terminal Blocks - Accessories - Wire Ferrules
2946-216-132-ND
Terminal Blocks - Accessories - Wire Ferrules 2946-216-132-ND
FERRULE; SLEEVE FOR 0.34 MM / AW

FERRULE; SLEEVE FOR 0.34 MM / AW

Buy Now Datasheet
Bootlace Ferrules - 2885125 - RS Components, Ltd.
Corby, Northants, United Kingdom
Bootlace Ferrules
2885125
Bootlace Ferrules 2885125
WAGO 216-132-1 Ferrule

WAGO 216-132-1 Ferrule

Supplier's Site

Technical Specifications

  DigiKey RS Components, Ltd.
Product Category Wire Terminals Wire Terminals
Product Number 2946-216-132-ND 2885125
Product Name Terminal Blocks - Accessories - Wire Ferrules Bootlace Ferrules
Terminal Type Barrel, Bullet Ferrule Terminal; Bootlace Ferrules
Unlock Full Specs
to access all available technical data

Similar Products

8101 Nailclip on 0.080″ Pin Adapter - 8101 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Terminal Type Connector Pin
View Details
Connector Contacts - 104505-5 - TE Connectivity
Specs
North American 22 to 26 AWG
International 0.1200 to 0.4000 mm2
View Details
2 suppliers
PCB & Surface Mount Screw Terminals - OT-016-M6-L10 - BlockMaster Electronics, Inc.
Specs
Terminal Type Surface Mount Screw Terminals
Material Brass/tin plated
Features RoHS
View Details
2 suppliers
0.3mm fpc connector - 0.3mm fpc connector - Shenzhen Milvent Technology Co., Limited
Shenzhen Milvent Technology Co., Limited
Specs
Terminal Type Connector Socket
Material Plastic
View Details