WAGO Terminal Block Wire Ferrules 216-105

Description
Silver (Non-Insulated) Wire Ferrule Connector 14 AWG (2.08mm²) Single Wire
Request a Quote Datasheet
Description
Silver (Non-Insulated) Wire Ferrule Connector 14 AWG (2.08mm²) Single Wire
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminal Block Wire Ferrules - 2946-216-105-ND - DigiKey
Thief River Falls, MN, United States
Terminal Block Wire Ferrules
2946-216-105-ND
Terminal Block Wire Ferrules 2946-216-105-ND
Silver (Non-Insulated) Wire Ferrule Connector 14 AWG (2.08mm²) Single Wire

Silver (Non-Insulated) Wire Ferrule Connector 14 AWG (2.08mm²) Single Wire

Buy Now Datasheet
Ferrule Wago - 08AC1862 - Newark, An Avnet Company
Chicago, IL, United States
Ferrule Wago
08AC1862
Ferrule Wago 08AC1862
FERRULE

FERRULE

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 2946-216-105-ND 08AC1862
Product Name Terminal Block Wire Ferrules Ferrule Wago
Unlock Full Specs
to access all available technical data

Similar Products

Power Edge Card Right Angle Solder Type Connector - 83808-F4P50 - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector; Card Edge Connector
Gender Female / Jack
Termination Through Hole
View Details
Connector - SMT Pogo Pin 4mm -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Voltage Rating 12 volts
Current Rating 1.0 to 60.0 amps
View Details
128 Position Hermetic Bulkhead Connector - 24060 - Douglas Electrical Components
Specs
Connector Type Coaxial Connector; Military Connector
Mounting Bulkhead
Contact Size (AWG) 22 AWG
View Details
50 OHM ARINC/M39029 Connector, ARINC 600 Modified Size 1 - 190502A - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector
Geometry Straight
Termination Crimp
View Details