Banana Plug Connector Standard Banana Green, Yellow
BANANA PLUG; FOR SOCKET 4 MM ; 2
BANANA PLUG; Gender:Plug; Connector Mounting:Cable Mount; Current Rating:20A; Voltage Rating:42V; Contact Plating:-; Connector Colour:Green, Yellow; Contact Material:-; Contact Termination Type:Clamp; Product Range:215 Series RoHS Compliant: Yes
| DigiKey | RS Components, Ltd. | ODG (Origin Data Global) | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 2946-215-911-ND | 1814608 | 215-911 | 04M4714 |
| Product Name | Jacks, Plugs | Banana Connectors | Jacks, Plugs | Banana Plug; Gender Wago |
| Gender | Male / Plug | Male / Plug | Male / Plug | Male / Plug |
| Mounting | Free Hanging (In-Line) | Free Hanging (In-Line) | Cable Mount | |
| Contact Size (AWG) | 14 to 28 AWG | 14 to 28 AWG |