WAGO Jacks, Plugs 215-811

Description
Banana Plug Connector Standard Banana Gray
Request a Quote Datasheet
Description
Banana Plug Connector Standard Banana Gray
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Jacks, Plugs - 2946-215-811-ND - DigiKey
Thief River Falls, MN, United States
Jacks, Plugs
2946-215-811-ND
Jacks, Plugs 2946-215-811-ND
Banana Plug Connector Standard Banana Gray

Banana Plug Connector Standard Banana Gray

Buy Now Datasheet
Banana Connectors - 2710210 - RS Components, Ltd.
Corby, Northants, United Kingdom
Banana Connectors
2710210
Banana Connectors 2710210
WAGO 215-811 Banana Connector

WAGO 215-811 Banana Connector

Supplier's Site
Banana Connectors - 2710209 - RS Components, Ltd.
Corby, Northants, United Kingdom
Banana Connectors
2710209
Banana Connectors 2710209
WAGO 215-811 Banana Connector

WAGO 215-811 Banana Connector

Supplier's Site
Banana Plug, 20A, Cage Clamp; Gender Wago - 28K2059 - Newark, An Avnet Company
Chicago, IL, United States
Banana Plug, 20A, Cage Clamp; Gender Wago
28K2059
Banana Plug, 20A, Cage Clamp; Gender Wago 28K2059
BANANA PLUG, 20A, CAGE CLAMP; Gender:Plug; Connector Mounting:Cable Mount; Current Rating:20A; Voltage Rating:42V; Contact Plating:-; Connector Colour:Grey; Contact Material:-; Contact Termination Type:Clamp; Product Range:215 SeriesRoHS Compliant: Yes

BANANA PLUG, 20A, CAGE CLAMP; Gender:Plug; Connector Mounting:Cable Mount; Current Rating:20A; Voltage Rating:42V; Contact Plating:-; Connector Colour:Grey; Contact Material:-; Contact Termination Type:Clamp; Product Range:215 SeriesRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey RS Components, Ltd. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 2946-215-811-ND 2710210 28K2059
Product Name Jacks, Plugs Banana Connectors Banana Plug, 20A, Cage Clamp; Gender Wago
Gender Male / Plug Male / Plug Male / Plug
Mounting Free Hanging (In-Line) Cable Mount
Contact Size (AWG) 14 to 28 AWG
Unlock Full Specs
to access all available technical data

Similar Products

CON01 Connector - CON01 - Laurel Electronics LLC
Laurel Electronics LLC
Specs
Connector Type D-Sub Connector
View Details
61 Position Hermetic Bulkhead Connector - 24235 - Douglas Electrical Components
Specs
Connector Type Coaxial Connector; Military Connector
Mounting Bulkhead
Contact Size (AWG) 20 AWG
View Details
Coaxial Adapters - NA3J - kTB Solutions
Specs
Connector Type Coaxial Connector
View Details
IEC Connectors - 1886463 - RS Components, Ltd.
Specs
Gender Male / Plug; Female / Jack
Geometry Straight
Termination Quick connect
View Details
3 suppliers