WAGO Jacks, Plugs 215-711

Description
Banana Plug Connector Standard Banana Blue
Request a Quote Datasheet
Description
Banana Plug Connector Standard Banana Blue
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Jacks, Plugs - 2946-215-711-ND - DigiKey
Thief River Falls, MN, United States
Jacks, Plugs
2946-215-711-ND
Jacks, Plugs 2946-215-711-ND
Banana Plug Connector Standard Banana Blue

Banana Plug Connector Standard Banana Blue

Buy Now Datasheet
Banana Connectors - 1814771 - RS Components, Ltd.
Corby, Northants, United Kingdom
Banana Connectors
1814771
Banana Connectors 1814771
WAGO 215-711 Banana Plug

WAGO 215-711 Banana Plug

Supplier's Site
Banana Plug; Gender Wago - 04M4713 - Newark, An Avnet Company
Chicago, IL, United States
Banana Plug; Gender Wago
04M4713
Banana Plug; Gender Wago 04M4713
BANANA PLUG; Gender:Plug; Connector Mounting:Cable Mount; Current Rating:20A; Voltage Rating:42V; Contact Plating:-; Connector Colour:Blue; Contact Material:-; Contact Termination Type:Clamp; Product Range:215 Series; Colour:Blue RoHS Compliant: Yes

BANANA PLUG; Gender:Plug; Connector Mounting:Cable Mount; Current Rating:20A; Voltage Rating:42V; Contact Plating:-; Connector Colour:Blue; Contact Material:-; Contact Termination Type:Clamp; Product Range:215 Series; Colour:Blue RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey RS Components, Ltd. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 2946-215-711-ND 1814771 04M4713
Product Name Jacks, Plugs Banana Connectors Banana Plug; Gender Wago
Gender Male / Plug Male / Plug Male / Plug
Mounting Free Hanging (In-Line) Cable Mount
Contact Size (AWG) 14 to 28 AWG
Unlock Full Specs
to access all available technical data