WAGO Jacks, Plugs 215-511

Description
Banana Plug Connector Standard Banana Yellow
Request a Quote Datasheet
Description
Banana Plug Connector Standard Banana Yellow
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Jacks, Plugs - 2946-215-511-ND - DigiKey
Thief River Falls, MN, United States
Jacks, Plugs
2946-215-511-ND
Jacks, Plugs 2946-215-511-ND
Banana Plug Connector Standard Banana Yellow

Banana Plug Connector Standard Banana Yellow

Buy Now Datasheet
Banana Plug, 20A, Cage Clamp; Gender Wago - 28K2057 - Newark, An Avnet Company
Chicago, IL, United States
Banana Plug, 20A, Cage Clamp; Gender Wago
28K2057
Banana Plug, 20A, Cage Clamp; Gender Wago 28K2057
BANANA PLUG, 20A, CAGE CLAMP; Gender:Plug; Connector Mounting:Cable Mount; Current Rating:20A; Voltage Rating:42V; Contact Plating:-; Connector Colour:Yellow; Contact Material:-; Contact Termination Type:Clamp; Colour:Yellow RoHS Compliant: Yes

BANANA PLUG, 20A, CAGE CLAMP; Gender:Plug; Connector Mounting:Cable Mount; Current Rating:20A; Voltage Rating:42V; Contact Plating:-; Connector Colour:Yellow; Contact Material:-; Contact Termination Type:Clamp; Colour:Yellow RoHS Compliant: Yes

Supplier's Site Datasheet
Jacks, Plugs - 215-511 - ODG (Origin Data Global)
Shenzhen, China
Jacks, Plugs
215-511
Jacks, Plugs 215-511
BANANA PLUG; FOR SOCKET 4 MM ; 2

BANANA PLUG; FOR SOCKET 4 MM ; 2

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company ODG (Origin Data Global)
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 2946-215-511-ND 28K2057 215-511
Product Name Jacks, Plugs Banana Plug, 20A, Cage Clamp; Gender Wago Jacks, Plugs
Gender Male / Plug Male / Plug Male / Plug
Mounting Free Hanging (In-Line) Cable Mount Free Hanging (In-Line)
Contact Size (AWG) 14 to 28 AWG 14 to 28 AWG
Unlock Full Specs
to access all available technical data

Similar Products

M12 Male Connector -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
View Details
SAE Hermetic Terminal Seal - 27406 - Douglas Electrical Components
Douglas Electrical Components
Specs
Connector Type USB
Voltage Rating 1000 volts
Current Rating 500.0 amps
View Details
50 Ohm TNC Connector, TNC Inline Jack - 190323 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector; RF and Microwave Connector
Termination Crimp
Voltage Rating 500 volts
View Details