Banana Plug Connector Standard Banana Black
BANANA PLUG, 20A, CAGE CLAMP; Gender:Plug; Connector Mounting:Cable Mount; Current Rating:20A; Voltage Rating:42V; Contact Plating:-; Connector Colour:Black; Contact Material:-; Contact Termination Type:Clamp; Colour:Black RoHS Compliant: Yes
| DigiKey | RS Components, Ltd. | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 2946-215-311-ND | 1814579 | 04M4711 |
| Product Name | Jacks, Plugs | Banana Connectors | Banana Plug, 20A, Cage Clamp; Gender Wago |
| Gender | Male / Plug | Male / Plug | Male / Plug |
| Mounting | Free Hanging (In-Line) | Cable Mount | |
| Contact Size (AWG) | 14 to 28 AWG |