WAGO Jacks, Plugs 215-211

Description
Banana Plug Connector Standard Banana Orange
Request a Quote
Description
Banana Plug Connector Standard Banana Orange
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The Banana Plug, part number 28K2053, features a cage clamp connection method and is designed for cable mounting. It supports a current rating of 20A and a voltage rating of 42V. The product accommodates wire cross sections ranging from 0.08 mm² to 2.5 mm² (28 AWG to 14 AWG). It has a single connection point and is colored orange. The dimensions include a height of 15 mm, width of 8 mm, and depth of 40 mm, with a weight of 3.84 g. The recommended strip length for wire preparation is between 9 mm and 11 mm. This product is RoHS compliant.

Datasheet Summary
Powered by GS/AI

The Banana Plug, part number 28K2053, features a cage clamp connection method and is designed for cable mounting. It supports a current rating of 20A and a voltage rating of 42V. The product accommodates wire cross sections ranging from 0.08 mm² to 2.5 mm² (28 AWG to 14 AWG). It has a single connection point and is colored orange. The dimensions include a height of 15 mm, width of 8 mm, and depth of 40 mm, with a weight of 3.84 g. The recommended strip length for wire preparation is between 9 mm and 11 mm. This product is RoHS compliant.

Suppliers

Company
Product
Description
Supplier Links
Jacks, Plugs - 2946-215-211-ND - DigiKey
Thief River Falls, MN, United States
Jacks, Plugs
2946-215-211-ND
Jacks, Plugs 2946-215-211-ND
Banana Plug Connector Standard Banana Orange

Banana Plug Connector Standard Banana Orange

Buy Now Datasheet
Banana Connectors - 1814563 - RS Components, Ltd.
Corby, Northants, United Kingdom
Banana Connectors
1814563
Banana Connectors 1814563
WAGO 215-211 Banana Plug

WAGO 215-211 Banana Plug

Supplier's Site
Banana Plug, 20A, Cage Clamp; Gender Wago - 28K2053 - Newark, An Avnet Company
Chicago, IL, United States
Banana Plug, 20A, Cage Clamp; Gender Wago
28K2053
Banana Plug, 20A, Cage Clamp; Gender Wago 28K2053
BANANA PLUG, 20A, CAGE CLAMP; Gender:Plug; Connector Mounting:Cable Mount; Current Rating:20A; Voltage Rating:42V; Contact Plating:-; Connector Colour:Orange; Contact Material:-; Contact Termination Type:Clamp; Colour:Orange RoHS Compliant: Yes

BANANA PLUG, 20A, CAGE CLAMP; Gender:Plug; Connector Mounting:Cable Mount; Current Rating:20A; Voltage Rating:42V; Contact Plating:-; Connector Colour:Orange; Contact Material:-; Contact Termination Type:Clamp; Colour:Orange RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey RS Components, Ltd. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 2946-215-211-ND 1814563 28K2053
Product Name Jacks, Plugs Banana Connectors Banana Plug, 20A, Cage Clamp; Gender Wago
Gender Male / Plug Male / Plug Male / Plug
Mounting Free Hanging (In-Line) Cable Mount
Contact Size (AWG) 14 to 28 AWG
Unlock Full Specs
to access all available technical data

Similar Products

Arduino Headers Kit (not soldered) - AS-ACC-ARDHEADERS-00 - ArduSimple
Specs
Connector Type Wire to Board Connector
View Details
Mini DIN Jack 2x1 Ports 6 Positions Top Green / Bottom Purple - 80203-608E6L - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector; DIN Connector
Gender Female / Jack
Termination Through Hole
View Details
Jacks, Plugs - 9218RED-ND - DigiKey
E-Z-HOOK, a division of Tektest, Inc.
Specs
Gender Female / Jack
Mounting Panel Mount
View Details