WAGO Through terminal block 2110-1201

Description
2-conductor through terminal block; with lever and Push-in CAGE CLAMP®; 10 mm²; with test port; side and center marking; for DIN-rail 35 x 15 and 35 x 7.5; Push-in CAGE CLAMP®; 10,00 mm²; gray
Request a Quote Datasheet
Description
2-conductor through terminal block; with lever and Push-in CAGE CLAMP®; 10 mm²; with test port; side and center marking; for DIN-rail 35 x 15 and 35 x 7.5; Push-in CAGE CLAMP®; 10,00 mm²; gray
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through terminal block - 2110-1201 - WAGO
Germantown, WI, United States
Through terminal block
2110-1201
Through terminal block 2110-1201
2-conductor through terminal block; with lever and Push-in CAGE CLAMP®; 10 mm²; with test port; side and center marking; for DIN-rail 35 x 15 and 35 x 7.5; Push-in CAGE CLAMP®; 10,00 mm²; gray

2-conductor through terminal block; with lever and Push-in CAGE CLAMP®; 10 mm²; with test port; side and center marking; for DIN-rail 35 x 15 and 35 x 7.5; Push-in CAGE CLAMP®; 10,00 mm²; gray

Supplier's Site Datasheet
DIN Rail Terminal Blocks - 2788394 - RS Components, Ltd.
Corby, Northants, United Kingdom
DIN Rail Terminal Blocks
2788394
DIN Rail Terminal Blocks 2788394
WAGO 2110-1201 DIN Rail Terminal Block

WAGO 2110-1201 DIN Rail Terminal Block

Supplier's Site
DIN Rail Terminal Blocks - 2788393 - RS Components, Ltd.
Corby, Northants, United Kingdom
DIN Rail Terminal Blocks
2788393
DIN Rail Terminal Blocks 2788393
WAGO 2110-1201 DIN Rail Terminal Block

WAGO 2110-1201 DIN Rail Terminal Block

Supplier's Site
Terminal Blocks - Din Rail, Channel - 2946-2110-1201-ND - DigiKey
Thief River Falls, MN, United States
Terminal Blocks - Din Rail, Channel
2946-2110-1201-ND
Terminal Blocks - Din Rail, Channel 2946-2110-1201-ND
2-CONDUCTOR THROUGH TERMINAL BLO

2-CONDUCTOR THROUGH TERMINAL BLO

Buy Now Datasheet
Terminal Block, Din Rail, 2Pos, 20-6Awg; No. Of Positions Wago - 51AH5110 - Newark, An Avnet Company
Chicago, IL, United States
Terminal Block, Din Rail, 2Pos, 20-6Awg; No. Of Positions Wago
51AH5110
Terminal Block, Din Rail, 2Pos, 20-6Awg; No. Of Positions Wago 51AH5110
TERMINAL BLOCK, DIN RAIL, 2POS, 20-6AWG; No. of Positions:2Positions ; Wire Size AWG Min:20AWG; Wire Size AWG Max:6AWG; Conductor Area CSA:10mm²; Wire Connection Method:Push In Lock; Rated Current:57A; Rated Voltage:800V RoHS Compliant: Yes

TERMINAL BLOCK, DIN RAIL, 2POS, 20-6AWG; No. of Positions:2Positions; Wire Size AWG Min:20AWG; Wire Size AWG Max:6AWG; Conductor Area CSA:10mm²; Wire Connection Method:Push In Lock; Rated Current:57A; Rated Voltage:800V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  WAGO RS Components, Ltd. DigiKey Newark, An Avnet Company
Product Category Terminal Blocks Terminal Blocks Terminal Blocks Terminal Blocks
Product Number 2110-1201 2788394 2946-2110-1201-ND 51AH5110
Product Name Through terminal block DIN Rail Terminal Blocks Terminal Blocks - Din Rail, Channel Terminal Block, Din Rail, 2Pos, 20-6Awg; No. Of Positions Wago
Mounting Options 35 mm DIN Rail; DIN-35 rail
Termination Options Push-in CAGE CLAMP ® Spring Clamp
Operating Temperature -60 to 105 C (-76 to 221 F)
Voltage Rating 550 volts 600 volts 800 volts
Current Rating 57 amps 57 amps
Unlock Full Specs
to access all available technical data

Similar Products

Carrier terminal block for modules and plugs - 2002-1411 - WAGO
Specs
Mounting Options 35 mm DIN Rail; DIN-35 rail
Termination Options Push-in CAGE CLAMP ®
Operating Temperature -60 to 105 C (-76 to 221 F)
View Details
DIN Rail Terminal Blocks - 2787706 - RS Components, Ltd.
Specs
Approvals RoHS Compliant
View Details
2 suppliers
Disconnect terminal block - 2002-1974 - WAGO
Specs
Mounting Options 35 mm DIN Rail; DIN-35 rail
Termination Options Push-in CAGE CLAMP ®
Operating Temperature -60 to 105 C (-76 to 221 F)
View Details
Terminal Blocks - Din Rail, Channel - 2946-2003-6642-ND - DigiKey
Specs
Termination Options Spring Clamp
Terminal Block Type Dual level
North American 12 to 22 AWG
View Details
2 suppliers