3-conductor through terminal block; with lever and push-button; 2.5 mm²; with test port; suitable for Ex i applications; side and center marking; for DIN-rail 35 x 15 and 35 x 7.5; Push-in CAGE CLAMP®; 2,50 mm²; black
3-CONDUCTOR THROUGH TERMINAL BLO
| WAGO | DigiKey | |
|---|---|---|
| Product Category | Terminal Blocks | Terminal Blocks |
| Product Number | 2102-5305 | 2946-2102-5305-ND |
| Product Name | Through terminal block | Terminal Blocks - Din Rail, Channel |
| Mounting Options | 35 mm DIN Rail; DIN-35 rail | |
| Termination Options | Push-in CAGE CLAMP ® | Spring Clamp |
| Operating Temperature | -60 to 105 C (-76 to 221 F) | |
| Voltage Rating | 550 volts | 600 volts |