WAGO Self-Adhesive Label, White, 7 X 25 Pcs; Label Type Wago 210-345

Description
SELF-ADHESIVE LABEL, WHITE, 7 X 25 PCS; Label Type:Self Adhesive; Label Dimensions:-; Label Material:-; Label Colour:White; Pack Quantity:175; Product Range:- RoHS Compliant: Yes
Datasheet
Description
SELF-ADHESIVE LABEL, WHITE, 7 X 25 PCS; Label Type:Self Adhesive; Label Dimensions:-; Label Material:-; Label Colour:White; Pack Quantity:175; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Self-Adhesive Label, White, 7 X 25 Pcs; Label Type Wago - 28K7631 - Newark, An Avnet Company
Chicago, IL, United States
Self-Adhesive Label, White, 7 X 25 Pcs; Label Type Wago
28K7631
Self-Adhesive Label, White, 7 X 25 Pcs; Label Type Wago 28K7631
SELF-ADHESIVE LABEL, WHITE, 7 X 25 PCS; Label Type:Self Adhesive; Label Dimensions:-; Label Material:-; Label Colour:White; Pack Quantity:175; Product Range:- RoHS Compliant: Yes

SELF-ADHESIVE LABEL, WHITE, 7 X 25 PCS; Label Type:Self Adhesive; Label Dimensions:-; Label Material:-; Label Colour:White; Pack Quantity:175; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Safety Labels and Signs
Product Number 28K7631
Product Name Self-Adhesive Label, White, 7 X 25 Pcs; Label Type Wago
Unlock Full Specs
to access all available technical data

Similar Products

Hydraulic Safety Posters -  - HydraCheck Inc.
Specs
Safety / Warning Type Material Handling (e.g., Crane, Forklift)
Width 17 inches (432 mm)
Height 22 ft (67.06 dm)
View Details
Safety Posters - 2751250 - RS Components, Ltd.
RS Components, Ltd.
Specs
Materials of Construction Polyvinyl Chloride
Height 1.38 ft (4.2 dm)
View Details