WAGO Female connector/socket 2092-2182/200-000/997-409

Description
1-conductor THR female connector straight; push-button; Push-in CAGE CLAMP®; 2.5 mm²; Pin spacing 5 mm; 12-pole; 1.4 mm Ø solder pin; Silver-plated contacts; in tape-and-reel packaging; 2,50 mm²; light gray
Request a Quote Datasheet
Description
1-conductor THR female connector straight; push-button; Push-in CAGE CLAMP®; 2.5 mm²; Pin spacing 5 mm; 12-pole; 1.4 mm Ø solder pin; Silver-plated contacts; in tape-and-reel packaging; 2,50 mm²; light gray
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Female connector/socket - 2092-2182/200-000/997-409 - WAGO
Germantown, WI, United States
Female connector/socket
2092-2182/200-000/997-409
Female connector/socket 2092-2182/200-000/997-409
1-conductor THR female connector straight; push-button; Push-in CAGE CLAMP®; 2.5 mm²; Pin spacing 5 mm; 12-pole; 1.4 mm Ø solder pin; Silver-plated contacts; in tape-and-reel packaging; 2,50 mm²; light gray

1-conductor THR female connector straight; push-button; Push-in CAGE CLAMP®; 2.5 mm²; Pin spacing 5 mm; 12-pole; 1.4 mm Ø solder pin; Silver-plated contacts; in tape-and-reel packaging; 2,50 mm²; light gray

Supplier's Site Datasheet

Technical Specifications

  WAGO
Product Category Electrical Connectors
Product Number 2092-2182/200-000/997-409
Product Name Female connector/socket
Termination Push-button
Unlock Full Specs
to access all available technical data

Similar Products

Din Rail, Channel - 2946-2002-2232/099-000-ND - DigiKey
Specs
Connector Type DIN Connector
Voltage Rating 800 volts
Contact Size (AWG) 12 to 22 AWG
View Details
2 suppliers
Din Rail, Channel - 2946-2002-2257-ND - DigiKey
Specs
Connector Type DIN Connector
Voltage Rating 500 volts
Contact Size (AWG) 12 to 22 AWG
View Details
2 suppliers
Din Rail, Channel - 2946-2001-1204-ND - DigiKey
Specs
Connector Type DIN Connector
Voltage Rating 800 volts
Contact Size (AWG) 14 to 22 AWG
View Details
2 suppliers