WAGO Male connector/plug 2092-1632/024-000

Description
Panel feedthrough male connector; clamping collar; 2.5 mm²; 2-pole; Pin spacing 5 mm; light gray
Request a Quote Datasheet
Description
Panel feedthrough male connector; clamping collar; 2.5 mm²; 2-pole; Pin spacing 5 mm; light gray
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Male connector/plug - 2092-1632/024-000 - WAGO
Germantown, WI, United States
Male connector/plug
2092-1632/024-000
Male connector/plug 2092-1632/024-000
Panel feedthrough male connector; clamping collar; 2.5 mm²; 2-pole; Pin spacing 5 mm; light gray

Panel feedthrough male connector; clamping collar; 2.5 mm²; 2-pole; Pin spacing 5 mm; light gray

Supplier's Site Datasheet
Panel Mount - 2946-2092-1632/024-000-ND - DigiKey
Thief River Falls, MN, United States
2 Position Terminal Block Header, Male Pins Gray

2 Position Terminal Block Header, Male Pins Gray

Buy Now Datasheet
PANEL FEEDTHROUGH MALE CONNECTOR

PANEL FEEDTHROUGH MALE CONNECTOR

Supplier's Site Datasheet
Panel Feedthrough Male Connector; Clamping Collar; Pin Spacing 5 Mm; 2-Pole; Light Gray Wago - 79Y9761 - Newark, An Avnet Company
Chicago, IL, United States
Panel Feedthrough Male Connector; Clamping Collar; Pin Spacing 5 Mm; 2-Pole; Light Gray Wago
79Y9761
Panel Feedthrough Male Connector; Clamping Collar; Pin Spacing 5 Mm; 2-Pole; Light Gray Wago 79Y9761
Panel feedthrough male connector; clamping collar; Pin spacing 5 mm; 2-pole; light gray

Panel feedthrough male connector; clamping collar; Pin spacing 5 mm; 2-pole; light gray

Supplier's Site

Technical Specifications

  WAGO DigiKey ODG (Origin Data Global) Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 2092-1632/024-000 2946-2092-1632/024-000-ND 2092-1632/024-000 79Y9761
Product Name Male connector/plug Panel Mount Panel Mount Panel Feedthrough Male Connector; Clamping Collar; Pin Spacing 5 Mm; 2-Pole; Light Gray Wago
Gender Male / Plug
Unlock Full Specs
to access all available technical data

Similar Products

Din Rail, Channel - 2946-2002-1771/401-000-ND - DigiKey
Specs
Connector Type DIN Connector
Voltage Rating 400 volts
Contact Size (AWG) 12 to 22 AWG
View Details
Din Rail, Channel - 2946-2002-1711/1000-836-ND - DigiKey
Specs
Connector Type DIN Connector
Voltage Rating 250 volts
Contact Size (AWG) 12 to 22 AWG
View Details
2 suppliers
Pin Header, 10Pos, 5Mm; Product Range Wago - 79K2139 - Newark, An Avnet Company
Specs
Mounting PCB Mount
Contact Size (AWG) 28 AWG
View Details
Din Rail, Channel - 2946-2001-1211/1000-411-ND - DigiKey
Specs
Connector Type DIN Connector
Contact Size (AWG) 14 to 22 AWG
View Details
2 suppliers