WAGO Male connector/plug 2092-1525/002-000

Description
1-conductor male connector; Push-in CAGE CLAMP®; 2.5 mm²; Pin spacing 5 mm; 5-pole; Integrated release lever; 2,50 mm²; light gray
Request a Quote Datasheet
Description
1-conductor male connector; Push-in CAGE CLAMP®; 2.5 mm²; Pin spacing 5 mm; 5-pole; Integrated release lever; 2,50 mm²; light gray
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Male connector/plug - 2092-1525/002-000 - WAGO
Germantown, WI, United States
Male connector/plug
2092-1525/002-000
Male connector/plug 2092-1525/002-000
1-conductor male connector; Push-in CAGE CLAMP®; 2.5 mm²; Pin spacing 5 mm; 5-pole; Integrated release lever; 2,50 mm²; light gray

1-conductor male connector; Push-in CAGE CLAMP®; 2.5 mm²; Pin spacing 5 mm; 5-pole; Integrated release lever; 2,50 mm²; light gray

Supplier's Site Datasheet
Headers, Plugs and Sockets - 2946-2092-1525/002-000-ND - DigiKey
Thief River Falls, MN, United States
Headers, Plugs and Sockets
2946-2092-1525/002-000-ND
Headers, Plugs and Sockets 2946-2092-1525/002-000-ND
"5 Position Terminal Block Plug, Male Pins 0.197"" (5.00mm) 180° Free Hanging (In-Line)"

"5 Position Terminal Block Plug, Male Pins 0.197"" (5.00mm) 180° Free Hanging (In-Line)"

Buy Now Datasheet
1-Conductor Male Connector; Gripping Plate; 2.5 Mm ; Pin Spacing 5 Mm; 5-Pole; 2,50 Mm ; Light Gray Wago - 79Y9756 - Newark, An Avnet Company
Chicago, IL, United States
1-Conductor Male Connector; Gripping Plate; 2.5 Mm ; Pin Spacing 5 Mm; 5-Pole; 2,50 Mm ; Light Gray Wago
79Y9756
1-Conductor Male Connector; Gripping Plate; 2.5 Mm ; Pin Spacing 5 Mm; 5-Pole; 2,50 Mm ; Light Gray Wago 79Y9756
1-conductor male connector; Gripping plate; 2.5 mm ; Pin spacing 5 mm; 5-pole; 2,50 mm ; light gray

1-conductor male connector; Gripping plate; 2.5 mm ; Pin spacing 5 mm; 5-pole; 2,50 mm ; light gray

Supplier's Site

Technical Specifications

  WAGO DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 2092-1525/002-000 2946-2092-1525/002-000-ND 79Y9756
Product Name Male connector/plug Headers, Plugs and Sockets 1-Conductor Male Connector; Gripping Plate; 2.5 Mm ; Pin Spacing 5 Mm; 5-Pole; 2,50 Mm ; Light Gray Wago
Gender Male / Plug
Termination Push-button
Geometry Straight; 180°
Unlock Full Specs
to access all available technical data

Similar Products

Din Rail, Channel - 2946-2002-1321/1000-434-ND - DigiKey
Specs
Connector Type DIN Connector
Contact Size (AWG) 12 to 22 AWG
View Details
Wire Splice Connectors - 2946-0221-0430-ND - DigiKey
Specs
Contact Size (AWG) 12 to 24 AWG
View Details
Din Rail, Channel - 2946-2002-3228-ND - DigiKey
Specs
Connector Type DIN Connector
Voltage Rating 500 volts
Contact Size (AWG) 12 to 22 AWG
View Details
2 suppliers