1-conductor female connector; push-button; Push-in CAGE CLAMP®; 2.5 mm²; Pin spacing 5 mm; 2-pole; Gripping plate; direct marking; 2,50 mm²; light gray
"2 Position Terminal Block Plug, Female Sockets 0.197"" (5.00mm) 180° Free Hanging (In-Line)"
1-conductor female plug; Gripping plate; direct marking; 2.5 mm ; Pin spacing 5 mm; 2-pole; 2,50 mm ; light gray
| WAGO | DigiKey | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 2092-1102/000-5000 | 2946-2092-1102/000-5000-ND | 07AH1538 |
| Product Name | Female connector/socket | Headers, Plugs and Sockets | 1-Conductor Female Plug; Gripping Plate; Direct Marking; 2.5 Mm ; Pin Spacing 5 Mm; 2-Pole; 2,50 Mm ; Light Gray Wago |
| Termination | Push-button |