WAGO Male connector/plug 2091-1522/020-000

Description
1-conductor male connector; Push-in CAGE CLAMP®; 1.5 mm²; Pin spacing 3.5 mm; 2-pole; DIN-35 rail/panel mounting; Snap-in mounting feet; Integrated release lever; 1,50 mm²; light gray
Request a Quote Datasheet
Description
1-conductor male connector; Push-in CAGE CLAMP®; 1.5 mm²; Pin spacing 3.5 mm; 2-pole; DIN-35 rail/panel mounting; Snap-in mounting feet; Integrated release lever; 1,50 mm²; light gray
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Male connector/plug - 2091-1522/020-000 - WAGO
Germantown, WI, United States
Male connector/plug
2091-1522/020-000
Male connector/plug 2091-1522/020-000
1-conductor male connector; Push-in CAGE CLAMP®; 1.5 mm²; Pin spacing 3.5 mm; 2-pole; DIN-35 rail/panel mounting; Snap-in mounting feet; Integrated release lever; 1,50 mm²; light gray

1-conductor male connector; Push-in CAGE CLAMP®; 1.5 mm²; Pin spacing 3.5 mm; 2-pole; DIN-35 rail/panel mounting; Snap-in mounting feet; Integrated release lever; 1,50 mm²; light gray

Supplier's Site Datasheet
Headers, Plugs and Sockets - 2946-2091-1522/020-000-ND - DigiKey
Thief River Falls, MN, United States
Headers, Plugs and Sockets
2946-2091-1522/020-000-ND
Headers, Plugs and Sockets 2946-2091-1522/020-000-ND
"2 Position Terminal Block Plug, Male Pins 0.138"" (3.50mm) 180° Free Hanging (In-Line)"

"2 Position Terminal Block Plug, Male Pins 0.138"" (3.50mm) 180° Free Hanging (In-Line)"

Buy Now Datasheet
1-Conductor Male Connector; Snap-In Mounting Feet; Integrated Release Lever; 1.5 Mm ; Pin Spacing 3.5 Mm; 2-Pole; 1,50 Mm ; Light Gray Wago - 54W3775 - Newark, An Avnet Company
Chicago, IL, United States
1-Conductor Male Connector; Snap-In Mounting Feet; Integrated Release Lever; 1.5 Mm ; Pin Spacing 3.5 Mm; 2-Pole; 1,50 Mm ; Light Gray Wago
54W3775
1-Conductor Male Connector; Snap-In Mounting Feet; Integrated Release Lever; 1.5 Mm ; Pin Spacing 3.5 Mm; 2-Pole; 1,50 Mm ; Light Gray Wago 54W3775
1-conductor male connector; Snap-in mounting feet; Integrated release lever; 1.5 mm ; Pin spacing 3.5 mm; 2-pole; 1,50 mm ; light gray

1-conductor male connector; Snap-in mounting feet; Integrated release lever; 1.5 mm ; Pin spacing 3.5 mm; 2-pole; 1,50 mm ; light gray

Supplier's Site

Technical Specifications

  WAGO DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 2091-1522/020-000 2946-2091-1522/020-000-ND 54W3775
Product Name Male connector/plug Headers, Plugs and Sockets 1-Conductor Male Connector; Snap-In Mounting Feet; Integrated Release Lever; 1.5 Mm ; Pin Spacing 3.5 Mm; 2-Pole; 1,50 Mm ; Light Gray Wago
Gender Male / Plug
Termination Push-button
Geometry Straight; 180°
Unlock Full Specs
to access all available technical data

Similar Products

Din Rail, Channel - 2946-2001-1303-ND - DigiKey
Specs
Connector Type DIN Connector
Voltage Rating 800 volts
Contact Size (AWG) 14 to 22 AWG
View Details
2 suppliers
Din Rail, Channel - 2946-2002-1211/1000-410-ND - DigiKey
Specs
Connector Type DIN Connector
Contact Size (AWG) 12 to 22 AWG
View Details
2 suppliers
Din Rail, Channel - 2946-2000-5352/1102-953-ND - DigiKey
Specs
Connector Type DIN Connector
Voltage Rating 250 volts
Contact Size (AWG) 16 to 24 AWG
View Details
Din Rail, Channel - 2946-2001-1321/1000-434-ND - DigiKey
Specs
Connector Type DIN Connector
Contact Size (AWG) 14 to 22 AWG
View Details
2 suppliers