WAGO Terminal Block, Pcb, 6 Position, 3.5Mm; Gender Wago 2091-1426

Description
TERMINAL BLOCK, PCB, 6 POSITION, 3.5MM; Gender:Header; Pitch Spacing:3.5mm; No. of Positions:6Positions ; Rated Current:10A; Rated Voltage:160V; Block Orientation:Through Hole Right Angle; Product Range:-; Connector Mounting:PCB MountRoHS Compliant: Yes
Datasheet
Description
TERMINAL BLOCK, PCB, 6 POSITION, 3.5MM; Gender:Header; Pitch Spacing:3.5mm; No. of Positions:6Positions ; Rated Current:10A; Rated Voltage:160V; Block Orientation:Through Hole Right Angle; Product Range:-; Connector Mounting:PCB MountRoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminal Block, Pcb, 6 Position, 3.5Mm; Gender Wago - 54W3770 - Newark, An Avnet Company
Chicago, IL, United States
Terminal Block, Pcb, 6 Position, 3.5Mm; Gender Wago
54W3770
Terminal Block, Pcb, 6 Position, 3.5Mm; Gender Wago 54W3770
TERMINAL BLOCK, PCB, 6 POSITION, 3.5MM; Gender:Header; Pitch Spacing:3.5mm; No. of Positions:6Positions ; Rated Current:10A; Rated Voltage:160V; Block Orientation:Through Hole Right Angle; Product Range:-; Connector Mounting:PCB MountRoHS Compliant: Yes

TERMINAL BLOCK, PCB, 6 POSITION, 3.5MM; Gender:Header; Pitch Spacing:3.5mm; No. of Positions:6Positions; Rated Current:10A; Rated Voltage:160V; Block Orientation:Through Hole Right Angle; Product Range:-; Connector Mounting:PCB MountRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category IC Interconnect Components
Product Number 54W3770
Product Name Terminal Block, Pcb, 6 Position, 3.5Mm; Gender Wago
Product Type IC Headers
Unlock Full Specs
to access all available technical data

Similar Products

3000 QFP & TQFP -  - Sensata Technologies
Sensata Technologies
Specs
Product Type IC Socket
Contact Resistance 65 milliohms
Operating Temperature 150 C (302 F)
View Details
Mini SIM Card PCB Mount Socket - 80440GDH-061T-128L - Rego Electronics Inc.
Specs
Product Type IC Socket
Features Push-Push w/Switch
Number of Contacts 6
View Details
Conn, R/a Header, 8Pos, 1Row, 2.54Mm, Th Rohs Compliant Amphenol Communications Solutions - 29AK9764 - Newark, An Avnet Company
Specs
Product Type IC Headers
RoHS Compliant RoHS Compliant
View Details
Elastomeric PCB Connectors - ZEBRA® Connector, Silver - Fujipoly® America Corp.
Specs
Product Type Elastomeric Connectors
Military Standards MIL-STD-202E; MIL-202D-108A, MIL-202D-103B, MIL-202E-107G
Current Rating 0.3000 amps
View Details