WAGO Terminal Block, Pcb, 3 Position, 3.5Mm; Gender Wago 2091-1423

Description
TERMINAL BLOCK, PCB, 3 POSITION, 3.5MM; Gender:Header; Pitch Spacing:3.5mm; No. of Positions:3Positions ; Rated Current:10A; Rated Voltage:160V; Block Orientation:Through Hole Right Angle; Product Range:-; Connector Mounting:PCB MountRoHS Compliant: Yes
Datasheet
Description
TERMINAL BLOCK, PCB, 3 POSITION, 3.5MM; Gender:Header; Pitch Spacing:3.5mm; No. of Positions:3Positions ; Rated Current:10A; Rated Voltage:160V; Block Orientation:Through Hole Right Angle; Product Range:-; Connector Mounting:PCB MountRoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminal Block, Pcb, 3 Position, 3.5Mm; Gender Wago - 54W3764 - Newark, An Avnet Company
Chicago, IL, United States
Terminal Block, Pcb, 3 Position, 3.5Mm; Gender Wago
54W3764
Terminal Block, Pcb, 3 Position, 3.5Mm; Gender Wago 54W3764
TERMINAL BLOCK, PCB, 3 POSITION, 3.5MM; Gender:Header; Pitch Spacing:3.5mm; No. of Positions:3Positions ; Rated Current:10A; Rated Voltage:160V; Block Orientation:Through Hole Right Angle; Product Range:-; Connector Mounting:PCB MountRoHS Compliant: Yes

TERMINAL BLOCK, PCB, 3 POSITION, 3.5MM; Gender:Header; Pitch Spacing:3.5mm; No. of Positions:3Positions; Rated Current:10A; Rated Voltage:160V; Block Orientation:Through Hole Right Angle; Product Range:-; Connector Mounting:PCB MountRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category IC Interconnect Components
Product Number 54W3764
Product Name Terminal Block, Pcb, 3 Position, 3.5Mm; Gender Wago
Product Type IC Headers
Unlock Full Specs
to access all available technical data

Similar Products

Mini SIM Card PCB Mount Socket - 80440GBH-061T-12KL - Rego Electronics Inc.
Specs
Product Type IC Socket
Features Push-Pull
Number of Contacts 6
View Details
Headers & Wire Housings - G125-FV10805F1-2AB2ABP - Powell Electronics, Inc.
Specs
Product Type IC Headers
Mounting Through-Hole
View Details
PCB Headers & Receptacles - 102557-4 - TE Connectivity
Specs
Product Type IC Headers
Mounting Board Mount
Current Rating 3 amps
View Details
IC Socket Adapters - 4017800 - RS Components, Ltd.
Specs
Product Type Package Adapters / Converters
Mounting Surface mount
Contacts Pitch 0.6500 mm (0.0256 inches)
View Details