WAGO Female connector/socket 2091-1122

Description
1-conductor female connector; push-button; Push-in CAGE CLAMP®; 1.5 mm²; Pin spacing 3.5 mm; 2-pole; 1,50 mm²; light gray
Request a Quote Datasheet
Description
1-conductor female connector; push-button; Push-in CAGE CLAMP®; 1.5 mm²; Pin spacing 3.5 mm; 2-pole; 1,50 mm²; light gray
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Female connector/socket - 2091-1122 - WAGO
Germantown, WI, United States
Female connector/socket
2091-1122
Female connector/socket 2091-1122
1-conductor female connector; push-button; Push-in CAGE CLAMP®; 1.5 mm²; Pin spacing 3.5 mm; 2-pole; 1,50 mm²; light gray

1-conductor female connector; push-button; Push-in CAGE CLAMP®; 1.5 mm²; Pin spacing 3.5 mm; 2-pole; 1,50 mm²; light gray

Supplier's Site Datasheet
Headers, Plugs and Sockets - 2946-2091-1122-ND - DigiKey
Thief River Falls, MN, United States
Headers, Plugs and Sockets
2946-2091-1122-ND
Headers, Plugs and Sockets 2946-2091-1122-ND
"2 Position Terminal Block Plug, Female Sockets 0.138"" (3.50mm) 90° Free Hanging (In-Line)"

"2 Position Terminal Block Plug, Female Sockets 0.138"" (3.50mm) 90° Free Hanging (In-Line)"

Buy Now Datasheet
1-Conductor Female Plug; 1.5 Mm ; Pin Spacing 3.5 Mm; 2-Pole; 1,50 Mm ; Light Gray Wago - 54W3704 - Newark, An Avnet Company
Chicago, IL, United States
1-Conductor Female Plug; 1.5 Mm ; Pin Spacing 3.5 Mm; 2-Pole; 1,50 Mm ; Light Gray Wago
54W3704
1-Conductor Female Plug; 1.5 Mm ; Pin Spacing 3.5 Mm; 2-Pole; 1,50 Mm ; Light Gray Wago 54W3704
1-conductor female plug; 1.5 mm ; Pin spacing 3.5 mm; 2-pole; 1,50 mm ; light gray

1-conductor female plug; 1.5 mm ; Pin spacing 3.5 mm; 2-pole; 1,50 mm ; light gray

Supplier's Site
Connector/Terminal/Pin - 42577690 - Radwell International
Willingboro, NJ, United States
Connector/Terminal/Pin
42577690
Connector/Terminal/Pin 42577690
1-CONDUCTOR FEMALE PLUG; 1.5 MM²; PIN SPACING 3.5 MM, 2-POLE; 1;50 MM²; LIGHT GRAY. FREE 2 YEAR RADWELL WARRANTY

1-CONDUCTOR FEMALE PLUG; 1.5 MM²; PIN SPACING 3.5 MM, 2-POLE; 1;50 MM²; LIGHT GRAY. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  WAGO DigiKey Newark, An Avnet Company Radwell International
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 2091-1122 2946-2091-1122-ND 54W3704 42577690
Product Name Female connector/socket Headers, Plugs and Sockets 1-Conductor Female Plug; 1.5 Mm ; Pin Spacing 3.5 Mm; 2-Pole; 1,50 Mm ; Light Gray Wago Connector/Terminal/Pin
Termination Push-button
Geometry Straight; 180°
Mounting Free Hanging (In-Line)
Unlock Full Specs
to access all available technical data

Similar Products

Din Rail, Channel - 2946-2001-1408-ND - DigiKey
Specs
Connector Type DIN Connector
Contact Size (AWG) 14 to 22 AWG
View Details
2 suppliers
Din Rail, Channel - 2946-2002-2972-ND - DigiKey
Specs
Connector Type DIN Connector
Voltage Rating 400 volts
Contact Size (AWG) 12 to 22 AWG
View Details
2 suppliers