WAGO Female connector/socket 2091-1108

Description
1-conductor female connector; push-button; Push-in CAGE CLAMP®; 1.5 mm²; Pin spacing 3.5 mm; 8-pole; Gripping plate; 1,50 mm²; light gray
Request a Quote Datasheet
Description
1-conductor female connector; push-button; Push-in CAGE CLAMP®; 1.5 mm²; Pin spacing 3.5 mm; 8-pole; Gripping plate; 1,50 mm²; light gray
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Female connector/socket - 2091-1108 - WAGO
Germantown, WI, United States
Female connector/socket
2091-1108
Female connector/socket 2091-1108
1-conductor female connector; push-button; Push-in CAGE CLAMP®; 1.5 mm²; Pin spacing 3.5 mm; 8-pole; Gripping plate; 1,50 mm²; light gray

1-conductor female connector; push-button; Push-in CAGE CLAMP®; 1.5 mm²; Pin spacing 3.5 mm; 8-pole; Gripping plate; 1,50 mm²; light gray

Supplier's Site Datasheet
Headers, Plugs and Sockets - 2946-2091-1108-ND - DigiKey
Thief River Falls, MN, United States
Headers, Plugs and Sockets
2946-2091-1108-ND
Headers, Plugs and Sockets 2946-2091-1108-ND
"8 Position Terminal Block Plug, Female Sockets 0.138"" (3.50mm) 180° Free Hanging (In-Line)"

"8 Position Terminal Block Plug, Female Sockets 0.138"" (3.50mm) 180° Free Hanging (In-Line)"

Buy Now Datasheet
1-Conductor Female Pluglight Gray Rohs Compliant Wago - 54W3698 - Newark, An Avnet Company
Chicago, IL, United States
1-Conductor Female Pluglight Gray Rohs Compliant Wago
54W3698
1-Conductor Female Pluglight Gray Rohs Compliant Wago 54W3698
1-CONDUCTOR FEMALE PLUGLIGHT GRAY ROHS COMPLIANT: YES

1-CONDUCTOR FEMALE PLUGLIGHT GRAY ROHS COMPLIANT: YES

Supplier's Site Datasheet
Connector/Terminal/Pin - 42577663 - Radwell International
Willingboro, NJ, United States
Connector/Terminal/Pin
42577663
Connector/Terminal/Pin 42577663
1-CONDUCTOR FEMALE PLUG, GRIPPING PLATE, 1.5 MM, PIN SPACING 3.5 MM, 8-POLE, 1,50 MM, LIGHT GRAY. FREE 2 YEAR RADWELL WARRANTY

1-CONDUCTOR FEMALE PLUG, GRIPPING PLATE, 1.5 MM, PIN SPACING 3.5 MM, 8-POLE, 1,50 MM, LIGHT GRAY. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  WAGO DigiKey Newark, An Avnet Company Radwell International
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 2091-1108 2946-2091-1108-ND 54W3698 42577663
Product Name Female connector/socket Headers, Plugs and Sockets 1-Conductor Female Pluglight Gray Rohs Compliant Wago Connector/Terminal/Pin
Termination Push-button
Geometry Straight; 180°
Mounting Free Hanging (In-Line)
Unlock Full Specs
to access all available technical data

Similar Products

Din Rail, Channel - 2946-2001-1411/1000-411-ND - DigiKey
Specs
Connector Type DIN Connector
Contact Size (AWG) 14 to 22 AWG
View Details
2 suppliers
Din Rail, Channel - 2946-2000-2209-ND - DigiKey
Specs
Connector Type DIN Connector
Voltage Rating 500 volts
Contact Size (AWG) 16 to 24 AWG
View Details
2 suppliers