WAGO Female connector/socket 2091-1106/002-000

Description
1-conductor female connector; push-button; Push-in CAGE CLAMP®; 1.5 mm²; Pin spacing 3.5 mm; 6-pole; Gripping plate sliding connector release; 1,50 mm²; light gray
Request a Quote Datasheet
Description
1-conductor female connector; push-button; Push-in CAGE CLAMP®; 1.5 mm²; Pin spacing 3.5 mm; 6-pole; Gripping plate sliding connector release; 1,50 mm²; light gray
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Female connector/socket - 2091-1106/002-000 - WAGO
Germantown, WI, United States
Female connector/socket
2091-1106/002-000
Female connector/socket 2091-1106/002-000
1-conductor female connector; push-button; Push-in CAGE CLAMP®; 1.5 mm²; Pin spacing 3.5 mm; 6-pole; Gripping plate sliding connector release; 1,50 mm²; light gray

1-conductor female connector; push-button; Push-in CAGE CLAMP®; 1.5 mm²; Pin spacing 3.5 mm; 6-pole; Gripping plate sliding connector release; 1,50 mm²; light gray

Supplier's Site Datasheet
Headers, Plugs and Sockets - 2946-2091-1106/002-000-ND - DigiKey
Thief River Falls, MN, United States
Headers, Plugs and Sockets
2946-2091-1106/002-000-ND
Headers, Plugs and Sockets 2946-2091-1106/002-000-ND
"6 Position Terminal Block Plug, Female Sockets 0.138"" (3.50mm) 90° Free Hanging (In-Line)"

"6 Position Terminal Block Plug, Female Sockets 0.138"" (3.50mm) 90° Free Hanging (In-Line)"

Buy Now Datasheet
WAGO Rectangular Connectors - 2091-1106/002-000 - Galco Industrial Electronics
Madison Heights, MI, United States
WAGO Rectangular Connectors
2091-1106/002-000
WAGO Rectangular Connectors 2091-1106/002-000
1-conductor female plug

1-conductor female plug

Supplier's Site
Headers, Plugs and Sockets - 2091-1106/002-000 - ODG (Origin Data Global)
Shenzhen, China
Headers, Plugs and Sockets
2091-1106/002-000
Headers, Plugs and Sockets 2091-1106/002-000
1-CONDUCTOR FEMALE PLUG; GRIPPIN

1-CONDUCTOR FEMALE PLUG; GRIPPIN

Supplier's Site Datasheet

Technical Specifications

  WAGO DigiKey Galco Industrial Electronics ODG (Origin Data Global)
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 2091-1106/002-000 2946-2091-1106/002-000-ND 2091-1106/002-000 2091-1106/002-000
Product Name Female connector/socket Headers, Plugs and Sockets WAGO Rectangular Connectors Headers, Plugs and Sockets
Termination Push-button
Geometry Straight; 180°
Mounting Free Hanging (In-Line) Free Hanging (In-Line)
Current Rating 10.0 amps 10.0 amps
Unlock Full Specs
to access all available technical data

Similar Products

Din Rail, Channel - 2946-2002-2717-ND - DigiKey
Specs
Connector Type DIN Connector
Voltage Rating 800 volts
Contact Size (AWG) 12 to 22 AWG
View Details
2 suppliers
Din Rail, Channel - 2946-2002-3208-ND - DigiKey
Specs
Connector Type DIN Connector
Voltage Rating 500 volts
Contact Size (AWG) 12 to 18 AWG
View Details
Din Rail, Channel - 2946-2002-1408-ND - DigiKey
Specs
Connector Type DIN Connector
Contact Size (AWG) 12 to 22 AWG
View Details
2 suppliers