WAGO Female connector/socket 2091-1104/000-5000

Description
1-conductor female connector; push-button; Push-in CAGE CLAMP®; 1.5 mm²; Pin spacing 3.5 mm; 4-pole; Gripping plate; direct marking; 1,50 mm²; light gray
Request a Quote Datasheet
Description
1-conductor female connector; push-button; Push-in CAGE CLAMP®; 1.5 mm²; Pin spacing 3.5 mm; 4-pole; Gripping plate; direct marking; 1,50 mm²; light gray
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Female connector/socket - 2091-1104/000-5000 - WAGO
Germantown, WI, United States
Female connector/socket
2091-1104/000-5000
Female connector/socket 2091-1104/000-5000
1-conductor female connector; push-button; Push-in CAGE CLAMP®; 1.5 mm²; Pin spacing 3.5 mm; 4-pole; Gripping plate; direct marking; 1,50 mm²; light gray

1-conductor female connector; push-button; Push-in CAGE CLAMP®; 1.5 mm²; Pin spacing 3.5 mm; 4-pole; Gripping plate; direct marking; 1,50 mm²; light gray

Supplier's Site Datasheet
Headers, Plugs and Sockets - 2946-2091-1104/000-5000-ND - DigiKey
Thief River Falls, MN, United States
Headers, Plugs and Sockets
2946-2091-1104/000-5000-ND
Headers, Plugs and Sockets 2946-2091-1104/000-5000-ND
"4 Position Terminal Block Plug, Female Sockets 0.138"" (3.50mm) 90° Free Hanging (In-Line)"

"4 Position Terminal Block Plug, Female Sockets 0.138"" (3.50mm) 90° Free Hanging (In-Line)"

Buy Now Datasheet
1-Conductor Female Plug; Gripping Plate; Direct Marking; 1.5 Mm ; Pin Spacing 3.5 Mm; 4-Pole; 1,50 Mm ; Light Gray Wago - 07AH1514 - Newark, An Avnet Company
Chicago, IL, United States
1-Conductor Female Plug; Gripping Plate; Direct Marking; 1.5 Mm ; Pin Spacing 3.5 Mm; 4-Pole; 1,50 Mm ; Light Gray Wago
07AH1514
1-Conductor Female Plug; Gripping Plate; Direct Marking; 1.5 Mm ; Pin Spacing 3.5 Mm; 4-Pole; 1,50 Mm ; Light Gray Wago 07AH1514
1-conductor female plug; Gripping plate; direct marking; 1.5 mm ; Pin spacing 3.5 mm; 4-pole; 1,50 mm ; light gray

1-conductor female plug; Gripping plate; direct marking; 1.5 mm ; Pin spacing 3.5 mm; 4-pole; 1,50 mm ; light gray

Supplier's Site

Technical Specifications

  WAGO DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 2091-1104/000-5000 2946-2091-1104/000-5000-ND 07AH1514
Product Name Female connector/socket Headers, Plugs and Sockets 1-Conductor Female Plug; Gripping Plate; Direct Marking; 1.5 Mm ; Pin Spacing 3.5 Mm; 4-Pole; 1,50 Mm ; Light Gray Wago
Termination Push-button
Unlock Full Specs
to access all available technical data

Similar Products

Din Rail, Channel - 2946-2000-1201-ND - DigiKey
Specs
Connector Type DIN Connector
Voltage Rating 800 volts
Contact Size (AWG) 16 to 20 AWG
View Details
Din Rail, Channel - 2946-2002-1871-ND - DigiKey
Specs
Connector Type DIN Connector
Voltage Rating 400 volts
Contact Size (AWG) 12 to 22 AWG
View Details
Din Rail, Channel - 2946-2001-1406-ND - DigiKey
Specs
Connector Type DIN Connector
Voltage Rating 800 volts
Contact Size (AWG) 14 to 22 AWG
View Details
2 suppliers
Din Rail, Channel - 2946-2002-2207/099-000-ND - DigiKey
Specs
Connector Type DIN Connector
Contact Size (AWG) 12 to 22 AWG
View Details
2 suppliers