The 1-Conductor Female Plug (part number 54W3688) from Wago is designed for universal connection with various conductor types. It features a push-in termination method for solid and ferruled conductors, allowing for easy installation without the need for specialty tools. The plug can be wired while mated or unmated, and it includes integrated locking latches to prevent accidental disconnection. This product has a rated voltage of 160V and a rated current of 10A, compliant with IEC/EN 60664-1 and UL 1059 standards. It accommodates solid conductors from 0.2 to 1.5 mm² (24 to 14 AWG) and fine-stranded conductors with ferrules. The pin spacing is 3.5 mm, and the dimensions are compact, with a width of 7 mm, height of 30 mm, and depth of 11.4 mm. The material is light gray polyphthalamide (PPA GF) with a flammability rating of V0. The product is suitable for a temperature range of -60 to +100 °C and is RoHS compliant. It is manufactured in Germany and is part of the picoMAX product group.
1-conductor female connector; push-button; Push-in CAGE CLAMP®; 1.5 mm²; Pin spacing 3.5 mm; 2-pole; Gripping plate; 1,50 mm²; light gray
"2 Position Terminal Block Plug, Female Sockets 0.138"" (3.50mm) 180° Free Hanging (In-Line)"
1-CONDUCTOR FEMALE PLUGLIGHT GRAY ROHS COMPLIANT: YES
| WAGO | DigiKey | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 2091-1102 | 2946-2091-1102-ND | 54W3688 |
| Product Name | Female connector/socket | Headers, Plugs and Sockets | 1-Conductor Female Pluglight Gray Rohs Compliant Wago |
| Termination | Push-button |