WAGO Terminal Block Marker Strips 209-961

Description
Connector Label, Snap In For 5mm Wide Terminal Blocks
Request a Quote Datasheet
Description
Connector Label, Snap In For 5mm Wide Terminal Blocks
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminal Block Marker Strips - 2946-209-961-ND - DigiKey
Thief River Falls, MN, United States
Terminal Block Marker Strips
2946-209-961-ND
Terminal Block Marker Strips 2946-209-961-ND
Connector Label, Snap In For 5mm Wide Terminal Blocks

Connector Label, Snap In For 5mm Wide Terminal Blocks

Buy Now Datasheet
Wsb Marking Card; As Card; Marked; E200.0, E200.1, ..., E209.6, E209.7 (1 Each); Not Stretchable; Vertical Marking; Snap-On Type; White Wago - 76R2544 - Newark, An Avnet Company
Chicago, IL, United States
Wsb Marking Card; As Card; Marked; E200.0, E200.1, ..., E209.6, E209.7 (1 Each); Not Stretchable; Vertical Marking; Snap-On Type; White Wago
76R2544
Wsb Marking Card; As Card; Marked; E200.0, E200.1, ..., E209.6, E209.7 (1 Each); Not Stretchable; Vertical Marking; Snap-On Type; White Wago 76R2544
WSB marking card; as card; MARKED; E200.0, E200.1, ..., E209.6, E209.7 (1 each); not stretchable; Vertical marking; snap-on type; white

WSB marking card; as card; MARKED; E200.0, E200.1, ..., E209.6, E209.7 (1 each); not stretchable; Vertical marking; snap-on type; white

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 2946-209-961-ND 76R2544
Product Name Terminal Block Marker Strips Wsb Marking Card; As Card; Marked; E200.0, E200.1, ..., E209.6, E209.7 (1 Each); Not Stretchable; Vertical Marking; Snap-On Type; White Wago
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module, Medical, 15A, 250Vac; Connector Type Schurter - 05AC7369 - Newark, An Avnet Company
Specs
Mounting Snap-In, Flange Mount
Voltage Rating 250 volts
Current Rating 15.0 amps
View Details
ZS4000-2103 | EMC power coupling -  - Beckhoff Automation LLC
Specs
Coupling / Adapter Coupling / Adapter
View Details
Transducer Receptacles - PT02H-12-8P - Strainsert
Specs
Connector Type Military Connector
Gender Male / Plug
Contact Size (AWG) 20 AWG
View Details