WAGO Terminal Block Marker Strips 209-408

Description
Connector Label, Snap In For 5mm Wide Terminal Blocks
Request a Quote Datasheet
Description
Connector Label, Snap In For 5mm Wide Terminal Blocks
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminal Block Marker Strips - 2946-209-408-ND - DigiKey
Thief River Falls, MN, United States
Terminal Block Marker Strips
2946-209-408-ND
Terminal Block Marker Strips 2946-209-408-ND
Connector Label, Snap In For 5mm Wide Terminal Blocks

Connector Label, Snap In For 5mm Wide Terminal Blocks

Buy Now Datasheet
Wsb Marking Card; As Card; Marked; 67 / 68 (50 Each); Not Stretchable; Horizontal Marking; Snap-On Type; White Wago - 76R1892 - Newark, An Avnet Company
Chicago, IL, United States
Wsb Marking Card; As Card; Marked; 67 / 68 (50 Each); Not Stretchable; Horizontal Marking; Snap-On Type; White Wago
76R1892
Wsb Marking Card; As Card; Marked; 67 / 68 (50 Each); Not Stretchable; Horizontal Marking; Snap-On Type; White Wago 76R1892
WSB marking card; as card; MARKED; 67 / 68 (50 each); not stretchable; Horizontal marking; snap-on type; white

WSB marking card; as card; MARKED; 67 / 68 (50 each); not stretchable; Horizontal marking; snap-on type; white

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 2946-209-408-ND 76R1892
Product Name Terminal Block Marker Strips Wsb Marking Card; As Card; Marked; 67 / 68 (50 Each); Not Stretchable; Horizontal Marking; Snap-On Type; White Wago
Unlock Full Specs
to access all available technical data

Similar Products

P60/P50 Backplane Power Connectors (Vertical Receptacle) - 80321-2D01S10A01B71PNG2A - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector
Gender Female / Jack
Geometry Straight
View Details
Connector - 9 Pin Right Angle Pogo Pin Connector -  - Shenzhen QH Industrial Co., Ltd
Specs
Geometry Right Angle
View Details
19 Position Hermetic Bulkhead Connector - 24020 - Douglas Electrical Components
Specs
Connector Type Coaxial Connector; Military Connector
Mounting Bulkhead
Contact Size (AWG) 20 AWG
View Details
75 Ohm TNC Connectors, Straight Plug - 190708 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector; RF and Microwave Connector
Gender Male / Plug
Geometry Straight
View Details