WAGO Terminal Blocks - Wire to Board 2086-3108

Description
TERM BLK 8P TOP ENTRY 5.0MM PCB
Request a Quote Datasheet
Description
TERM BLK 8P TOP ENTRY 5.0MM PCB
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminal Blocks - Wire to Board - 2946-2086-3108-ND - DigiKey
Thief River Falls, MN, United States
Terminal Blocks - Wire to Board
2946-2086-3108-ND
Terminal Blocks - Wire to Board 2946-2086-3108-ND
TERM BLK 8P TOP ENTRY 5.0MM PCB

TERM BLK 8P TOP ENTRY 5.0MM PCB

Buy Now Datasheet
Tb, Wire To Brd, 8Pos, 16Awg; Pitch Spacing Wago - 70AJ0839 - Newark, An Avnet Company
Chicago, IL, United States
Tb, Wire To Brd, 8Pos, 16Awg; Pitch Spacing Wago
70AJ0839
Tb, Wire To Brd, 8Pos, 16Awg; Pitch Spacing Wago 70AJ0839
TB, WIRE TO BRD, 8POS, 16AWG; Pitch Spacing:5mm; No. of Positions:8Positions ; Wire Size AWG Min:24AWG; Wire Size AWG Max:16AWG; Conductor Area CSA:1.5mm²; Wire Connection Method:Push In; Rated Current:17.5A; Rated Voltage:320V RoHS Compliant: Yes

TB, WIRE TO BRD, 8POS, 16AWG; Pitch Spacing:5mm; No. of Positions:8Positions; Wire Size AWG Min:24AWG; Wire Size AWG Max:16AWG; Conductor Area CSA:1.5mm²; Wire Connection Method:Push In; Rated Current:17.5A; Rated Voltage:320V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Terminal Blocks Terminal Blocks
Product Number 2946-2086-3108-ND 70AJ0839
Product Name Terminal Blocks - Wire to Board Tb, Wire To Brd, 8Pos, 16Awg; Pitch Spacing Wago
Mounting Options PCB
Features Push Button Actuated
Operating Temperature -60 to 105 C (-76 to 221 F)
# of Contacts 8
Contacts Pitch 5.00 mm (0.20 inches)
Unlock Full Specs
to access all available technical data