WAGO Terminal Blocks - Wire to Board 2086-3107/700-000/997-607

Description
TERM BLK 7P TOP ENTRY 5.0MM SMT
Request a Quote Datasheet
Description
TERM BLK 7P TOP ENTRY 5.0MM SMT
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminal Blocks - Wire to Board - 2946-2086-3107/700-000/997-607DKR-ND - DigiKey
Thief River Falls, MN, United States
Terminal Blocks - Wire to Board
2946-2086-3107/700-000/997-607DKR-ND
Terminal Blocks - Wire to Board 2946-2086-3107/700-000/997-607DKR-ND
TERM BLK 7P TOP ENTRY 5.0MM SMT

TERM BLK 7P TOP ENTRY 5.0MM SMT

Buy Now Datasheet
Terminal Blocks - Wire to Board - 2946-2086-3107/700-000/997-607CT-ND - DigiKey
Thief River Falls, MN, United States
Terminal Blocks - Wire to Board
2946-2086-3107/700-000/997-607CT-ND
Terminal Blocks - Wire to Board 2946-2086-3107/700-000/997-607CT-ND
TERM BLK 7P TOP ENTRY 5.0MM SMT

TERM BLK 7P TOP ENTRY 5.0MM SMT

Buy Now Datasheet
Terminal Blocks - Wire to Board - 2946-2086-3107/700-000/997-607TR-ND - DigiKey
Thief River Falls, MN, United States
Terminal Blocks - Wire to Board
2946-2086-3107/700-000/997-607TR-ND
Terminal Blocks - Wire to Board 2946-2086-3107/700-000/997-607TR-ND
TERM BLK 7P TOP ENTRY 5.0MM SMT

TERM BLK 7P TOP ENTRY 5.0MM SMT

Buy Now Datasheet
Tb, Wire To Brd, 7Pos, 16Awg; Pitch Spacing Wago - 70AJ0838 - Newark, An Avnet Company
Chicago, IL, United States
Tb, Wire To Brd, 7Pos, 16Awg; Pitch Spacing Wago
70AJ0838
Tb, Wire To Brd, 7Pos, 16Awg; Pitch Spacing Wago 70AJ0838
TB, WIRE TO BRD, 7POS, 16AWG; Pitch Spacing:5mm; No. of Positions:7Positions ; Wire Size AWG Min:24AWG; Wire Size AWG Max:16AWG; Conductor Area CSA:1.5mm²; Wire Connection Method:Push In; Rated Current:17.5A; Rated Voltage:320V RoHS Compliant: Yes

TB, WIRE TO BRD, 7POS, 16AWG; Pitch Spacing:5mm; No. of Positions:7Positions; Wire Size AWG Min:24AWG; Wire Size AWG Max:16AWG; Conductor Area CSA:1.5mm²; Wire Connection Method:Push In; Rated Current:17.5A; Rated Voltage:320V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Terminal Blocks Terminal Blocks
Product Number 2946-2086-3107/700-000/997-607DKR-ND 70AJ0838
Product Name Terminal Blocks - Wire to Board Tb, Wire To Brd, 7Pos, 16Awg; Pitch Spacing Wago
Mounting Options PCB
Features Push Button Actuated
Operating Temperature -60 to 105 C (-76 to 221 F)
# of Contacts 7
Contacts Pitch 5.00 mm (0.20 inches)
Unlock Full Specs
to access all available technical data

Similar Products

PCB Terminal Blocks - 1-1986692-4 - TE Connectivity
Specs
Mounting Options PCB
Approvals EU RoHS Compliant
Operating Temperature -40 to 65 C (-40 to 149 F)
View Details
5 suppliers
Fuse terminal block - 2002-1911/1000-867 - WAGO
Specs
Mounting Options 35 mm DIN Rail; DIN-35 rail
Termination Options Push-in CAGE CLAMP ®
Operating Temperature -60 to 105 C (-76 to 221 F)
View Details
2 suppliers
Metric Pin Spacing Top Wire Circuit Terminal Blocks - 30.152 - Altech Corp.
Specs
Mounting Options PCB
Termination Options Screw Clamp
Terminal Block Type PCB Terminal Blocks
View Details
3 suppliers