WAGO PCB terminal block 2086-3102

Description
THR PCB terminal block; push-button; 1.5 mm²; Pin spacing 5 mm; 2-pole; Push-in CAGE CLAMP®; 1,50 mm²; black
Request a Quote Datasheet
Description
THR PCB terminal block; push-button; 1.5 mm²; Pin spacing 5 mm; 2-pole; Push-in CAGE CLAMP®; 1,50 mm²; black
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PCB terminal block - 2086-3102 - WAGO
Germantown, WI, United States
PCB terminal block
2086-3102
PCB terminal block 2086-3102
THR PCB terminal block; push-button; 1.5 mm²; Pin spacing 5 mm; 2-pole; Push-in CAGE CLAMP®; 1,50 mm²; black

THR PCB terminal block; push-button; 1.5 mm²; Pin spacing 5 mm; 2-pole; Push-in CAGE CLAMP®; 1,50 mm²; black

Supplier's Site Datasheet
Wire to Board - 2946-2086-3102-ND - DigiKey
Thief River Falls, MN, United States
Wire to Board
2946-2086-3102-ND
Wire to Board 2946-2086-3102-ND
"2 Position Wire to Board Terminal Block Vertical with Board 0.197"" (5.00mm) Through Hole"

"2 Position Wire to Board Terminal Block Vertical with Board 0.197"" (5.00mm) Through Hole"

Buy Now Datasheet
Wire to Board - 2086-3102 - ODG (Origin Data Global)
Shenzhen, China
Wire to Board
2086-3102
Wire to Board 2086-3102
TERM BLK 2P TOP ENTRY 5.0MM PCB

TERM BLK 2P TOP ENTRY 5.0MM PCB

Supplier's Site Datasheet

Technical Specifications

  WAGO DigiKey ODG (Origin Data Global)
Product Category Electrical Connectors Board Mount Connectors Electrical Connectors
Product Number 2086-3102 2946-2086-3102-ND 2086-3102
Product Name PCB terminal block Wire to Board Wire to Board
Termination Push-button Screwless - Push Button Clamp
Mounting Through Hole Through Hole
Contact Pitch 5 mm (0.1970 inch)
Contact Size (AWG) 16 to 24 AWG 16 to 24 AWG
Unlock Full Specs
to access all available technical data

Similar Products

PCB terminal block - 2086-1211/700-000/997-607 - WAGO
Specs
Termination Push-button
View Details
2 suppliers
Female connector/socket - 2091-1374/000-1000 - WAGO
Specs
Termination Push-button
View Details
3 suppliers
PCB terminal block - 2086-1105/300-000 - WAGO
Specs
Termination Push-button
View Details
2 suppliers
Female connector/socket - 2091-1376/000-5000 - WAGO
Specs
Termination Push-button
View Details
3 suppliers