WAGO 2086-1222 Pluggable Terminal Block
TERM BLK 2P SIDE ENT 3.5MM PCB
TB, WIRE TO BRD, R/A, 2POS, 16AWG; Pitch Spacing:3.5mm; No. of Positions:2Positions
| RS Components, Ltd. | DigiKey | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Terminal Blocks | Terminal Blocks | Terminal Blocks |
| Product Number | 609662 | 2946-2086-1222-ND | 70AJ0799 |
| Product Name | Pluggable Terminal Blocks | Terminal Blocks - Wire to Board | Tb, Wire To Brd, R/a, 2Pos, 16Awg; Pitch Spacing Wago |
| Features | Terminal Plug | Push Button Actuated | |
| Approvals | RoHS Compliant | ||
| Contacts Pitch | 3.50 mm (0.14 inches) | 3.51 mm (0.14 inches) | |
| North American | 16 AWG | 16 to 24 AWG | 24 to 16 AWG |
| Mounting Options | PCB |