WAGO Terminal Blocks - Wire to Board 2086-1211

Description
TERM BLK 11P SIDE ENT 3.5MM PCB
Request a Quote Datasheet
Description
TERM BLK 11P SIDE ENT 3.5MM PCB
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminal Blocks - Wire to Board - 2946-2086-1211-ND - DigiKey
Thief River Falls, MN, United States
Terminal Blocks - Wire to Board
2946-2086-1211-ND
Terminal Blocks - Wire to Board 2946-2086-1211-ND
TERM BLK 11P SIDE ENT 3.5MM PCB

TERM BLK 11P SIDE ENT 3.5MM PCB

Buy Now Datasheet
Tb, Wire To Brd, R/a, 11Pos, 16Awg; Pitch Spacing Wago - 70AJ0793 - Newark, An Avnet Company
Chicago, IL, United States
Tb, Wire To Brd, R/a, 11Pos, 16Awg; Pitch Spacing Wago
70AJ0793
Tb, Wire To Brd, R/a, 11Pos, 16Awg; Pitch Spacing Wago 70AJ0793
TB, WIRE TO BRD, R/A, 11POS, 16AWG; Pitch Spacing:3.5mm; No. of Positions:11Position s; Wire Size AWG Min:24AWG; Wire Size AWG Max:16AWG; Conductor Area CSA:1.5mm²; Wire Connection Method:Push In; Rated Current:17.5A RoHS Compliant: Yes

TB, WIRE TO BRD, R/A, 11POS, 16AWG; Pitch Spacing:3.5mm; No. of Positions:11Positions; Wire Size AWG Min:24AWG; Wire Size AWG Max:16AWG; Conductor Area CSA:1.5mm²; Wire Connection Method:Push In; Rated Current:17.5A RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Terminal Blocks Terminal Blocks
Product Number 2946-2086-1211-ND 70AJ0793
Product Name Terminal Blocks - Wire to Board Tb, Wire To Brd, R/a, 11Pos, 16Awg; Pitch Spacing Wago
Mounting Options PCB
Features Push Button Actuated
Operating Temperature -60 to 105 C (-76 to 221 F)
# of Contacts 11
Contacts Pitch 3.51 mm (0.14 inches)
Unlock Full Specs
to access all available technical data

Similar Products

Terminal Blocks - Headers, Plugs and Sockets - 39-XW4M-32D2-H1DA-ND - DigiKey
Specs
Mounting Options PCB
Termination Options Solder
Features Latches
View Details
Type 90.82 - Screw terminal (Box clamp) socket - 9082 - Finder S.p.A. con unico socio
Specs
Termination Options Screw Clamp; Clamp
Approvals CE Conformity Marks; CSA Mark (US, NRTL/C); CSA, cRUus, ukca, CE-2, EAC-1
Operating Temperature -40 to 70 C (-40 to 158 F)
View Details
Terminals - Screw Connectors - 36-7778-SEMS-ND - DigiKey
Specs
Mounting Options PCB
Termination Options Solder
View Details
Terminal Block for 6-Wire Cable - 82010200 - Interpower
Specs
Operating Temperature -35 to 100 C (-31 to 212 F)
# of Contacts 6
Body Material Polyamide 6
View Details