WAGO Terminal Blocks - Wire to Board 2086-1211/700-000/997-607

Description
TERM BLK 11P SIDE ENT 3.5MM SMT
Request a Quote Datasheet
Description
TERM BLK 11P SIDE ENT 3.5MM SMT
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminal Blocks - Wire to Board - 2946-2086-1211/700-000/997-607TR-ND - DigiKey
Thief River Falls, MN, United States
Terminal Blocks - Wire to Board
2946-2086-1211/700-000/997-607TR-ND
Terminal Blocks - Wire to Board 2946-2086-1211/700-000/997-607TR-ND
TERM BLK 11P SIDE ENT 3.5MM SMT

TERM BLK 11P SIDE ENT 3.5MM SMT

Buy Now Datasheet
Terminal Blocks - Wire to Board - 2946-2086-1211/700-000/997-607CT-ND - DigiKey
Thief River Falls, MN, United States
Terminal Blocks - Wire to Board
2946-2086-1211/700-000/997-607CT-ND
Terminal Blocks - Wire to Board 2946-2086-1211/700-000/997-607CT-ND
TERM BLK 11P SIDE ENT 3.5MM SMT

TERM BLK 11P SIDE ENT 3.5MM SMT

Buy Now Datasheet
Terminal Blocks - Wire to Board - 2946-2086-1211/700-000/997-607DKR-ND - DigiKey
Thief River Falls, MN, United States
Terminal Blocks - Wire to Board
2946-2086-1211/700-000/997-607DKR-ND
Terminal Blocks - Wire to Board 2946-2086-1211/700-000/997-607DKR-ND
TERM BLK 11P SIDE ENT 3.5MM SMT

TERM BLK 11P SIDE ENT 3.5MM SMT

Buy Now Datasheet
Tb, Wire To Brd, R/a, 11Pos, 16Awg; Pitch Spacing Wago - 70AJ0795 - Newark, An Avnet Company
Chicago, IL, United States
Tb, Wire To Brd, R/a, 11Pos, 16Awg; Pitch Spacing Wago
70AJ0795
Tb, Wire To Brd, R/a, 11Pos, 16Awg; Pitch Spacing Wago 70AJ0795
TB, WIRE TO BRD, R/A, 11POS, 16AWG; Pitch Spacing:3.5mm; No. of Positions:11Position s; Wire Size AWG Min:24AWG; Wire Size AWG Max:16AWG; Conductor Area CSA:1.5mm²; Wire Connection Method:Push In; Rated Current:17.5A RoHS Compliant: Yes

TB, WIRE TO BRD, R/A, 11POS, 16AWG; Pitch Spacing:3.5mm; No. of Positions:11Positions; Wire Size AWG Min:24AWG; Wire Size AWG Max:16AWG; Conductor Area CSA:1.5mm²; Wire Connection Method:Push In; Rated Current:17.5A RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Terminal Blocks Terminal Blocks
Product Number 2946-2086-1211/700-000/997-607TR-ND 70AJ0795
Product Name Terminal Blocks - Wire to Board Tb, Wire To Brd, R/a, 11Pos, 16Awg; Pitch Spacing Wago
Mounting Options PCB
Features Push Button Actuated
Operating Temperature -60 to 105 C (-76 to 221 F)
# of Contacts 11
Contacts Pitch 3.51 mm (0.14 inches)
Unlock Full Specs
to access all available technical data

Similar Products

Metric Pin Spacing Front Wire Circuit Terminal Blocks - 30.702 - Altech Corp.
Specs
Mounting Options PCB
Termination Options Screw Clamp
Terminal Block Type PCB Terminal Blocks
View Details
3 suppliers
Protective conductor terminals - protective conductor terminals and pe terminals - BARTEC
Specs
Operating Temperature -18 C (0 F)
Body Material Ms nickel-plated, Niro steel
View Details
Terminal Block Interface Modules - ADAM-3920R-AE - VAST STOCK CO., LIMITED
Specs
Approvals VDE Component Mark; RoHS Compliant
Terminal Block Type Terminal Block Interface Modules
View Details
Terminal Blocks - Wire to Board - 2946-2086-1211/300-000-ND - DigiKey
Specs
Mounting Options PCB
Features Push Button Actuated
Operating Temperature -60 to 105 C (-76 to 221 F)
View Details
2 suppliers