WAGO Terminal Blocks - Wire to Board 2086-1207/700-000/997-607

Description
TERM BLK 7P SIDE ENT 3.5MM SMT
Request a Quote Datasheet
Description
TERM BLK 7P SIDE ENT 3.5MM SMT
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminal Blocks - Wire to Board - 2946-2086-1207/700-000/997-607TR-ND - DigiKey
Thief River Falls, MN, United States
Terminal Blocks - Wire to Board
2946-2086-1207/700-000/997-607TR-ND
Terminal Blocks - Wire to Board 2946-2086-1207/700-000/997-607TR-ND
TERM BLK 7P SIDE ENT 3.5MM SMT

TERM BLK 7P SIDE ENT 3.5MM SMT

Buy Now Datasheet
Terminal Blocks - Wire to Board - 2946-2086-1207/700-000/997-607CT-ND - DigiKey
Thief River Falls, MN, United States
Terminal Blocks - Wire to Board
2946-2086-1207/700-000/997-607CT-ND
Terminal Blocks - Wire to Board 2946-2086-1207/700-000/997-607CT-ND
TERM BLK 7P SIDE ENT 3.5MM SMT

TERM BLK 7P SIDE ENT 3.5MM SMT

Buy Now Datasheet
Terminal Blocks - Wire to Board - 2946-2086-1207/700-000/997-607DKR-ND - DigiKey
Thief River Falls, MN, United States
Terminal Blocks - Wire to Board
2946-2086-1207/700-000/997-607DKR-ND
Terminal Blocks - Wire to Board 2946-2086-1207/700-000/997-607DKR-ND
TERM BLK 7P SIDE ENT 3.5MM SMT

TERM BLK 7P SIDE ENT 3.5MM SMT

Buy Now Datasheet
Tb, Wire To Brd, R/a, 7Pos, 16Awg; Pitch Spacing Wago - 70AJ0783 - Newark, An Avnet Company
Chicago, IL, United States
Tb, Wire To Brd, R/a, 7Pos, 16Awg; Pitch Spacing Wago
70AJ0783
Tb, Wire To Brd, R/a, 7Pos, 16Awg; Pitch Spacing Wago 70AJ0783
TB, WIRE TO BRD, R/A, 7POS, 16AWG; Pitch Spacing:3.5mm; No. of Positions:7Positions ; Wire Size AWG Min:24AWG; Wire Size AWG Max:16AWG; Conductor Area CSA:1.5mm²; Wire Connection Method:Push In; Rated Current:17.5A; Rated Voltage:160VRoHS Compliant: Yes

TB, WIRE TO BRD, R/A, 7POS, 16AWG; Pitch Spacing:3.5mm; No. of Positions:7Positions; Wire Size AWG Min:24AWG; Wire Size AWG Max:16AWG; Conductor Area CSA:1.5mm²; Wire Connection Method:Push In; Rated Current:17.5A; Rated Voltage:160VRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Terminal Blocks Terminal Blocks
Product Number 2946-2086-1207/700-000/997-607TR-ND 70AJ0783
Product Name Terminal Blocks - Wire to Board Tb, Wire To Brd, R/a, 7Pos, 16Awg; Pitch Spacing Wago
Mounting Options PCB
Features Push Button Actuated
Operating Temperature -60 to 105 C (-76 to 221 F)
# of Contacts 7
Contacts Pitch 3.51 mm (0.14 inches)
Unlock Full Specs
to access all available technical data

Similar Products

50-pin DIN-rail Flat Cable Wiring Board - ADAM-3950-AE - Advantech
Specs
Mounting Options Universal Mounting Foot
Termination Options Screw Clamp
View Details
2 suppliers
Through terminal block - 2004-1303 - WAGO
Specs
Mounting Options 35 mm DIN Rail; DIN-35 rail
Termination Options Push-in CAGE CLAMP ®
Operating Temperature -60 to 105 C (-76 to 221 F)
View Details
3 suppliers
PCB Terminal Blocks with Wire Guard - MTBXX009 - BlockMaster Electronics, Inc.
Specs
Mounting Options PCB
Features Stackable (optional feature)
Approvals UL Recognized Component Mark (US and Canadian); ROHS
View Details