WAGO Terminal Blocks - Wire to Board 2086-1203

Description
TERM BLK 3P SIDE ENT 3.5MM PCB
Request a Quote Datasheet
Description
TERM BLK 3P SIDE ENT 3.5MM PCB
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminal Blocks - Wire to Board - 2946-2086-1203-ND - DigiKey
Thief River Falls, MN, United States
Terminal Blocks - Wire to Board
2946-2086-1203-ND
Terminal Blocks - Wire to Board 2946-2086-1203-ND
TERM BLK 3P SIDE ENT 3.5MM PCB

TERM BLK 3P SIDE ENT 3.5MM PCB

Buy Now Datasheet
Tb, Wire To Brd, R/a, 3Pos, 16Awg; Pitch Spacing Wago - 70AJ0769 - Newark, An Avnet Company
Chicago, IL, United States
Tb, Wire To Brd, R/a, 3Pos, 16Awg; Pitch Spacing Wago
70AJ0769
Tb, Wire To Brd, R/a, 3Pos, 16Awg; Pitch Spacing Wago 70AJ0769
TB, WIRE TO BRD, R/A, 3POS, 16AWG; Pitch Spacing:3.5mm; No. of Positions:3Positions ; Wire Size AWG Min:24AWG; Wire Size AWG Max:16AWG; Conductor Area CSA:1.5mm²; Wire Connection Method:Push In; Rated Current:17.5A; Rated Voltage:160VRoHS Compliant: Yes

TB, WIRE TO BRD, R/A, 3POS, 16AWG; Pitch Spacing:3.5mm; No. of Positions:3Positions; Wire Size AWG Min:24AWG; Wire Size AWG Max:16AWG; Conductor Area CSA:1.5mm²; Wire Connection Method:Push In; Rated Current:17.5A; Rated Voltage:160VRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Terminal Blocks Terminal Blocks
Product Number 2946-2086-1203-ND 70AJ0769
Product Name Terminal Blocks - Wire to Board Tb, Wire To Brd, R/a, 3Pos, 16Awg; Pitch Spacing Wago
Mounting Options PCB
Features Push Button Actuated
Operating Temperature -60 to 105 C (-76 to 221 F)
# of Contacts 3
Contacts Pitch 3.51 mm (0.14 inches)
Unlock Full Specs
to access all available technical data

Similar Products

Metric Pin Spacing Top Wire Circuit Terminal Blocks - 30.156 - Altech Corp.
Specs
Mounting Options PCB
Termination Options Screw Clamp
Terminal Block Type PCB Terminal Blocks
View Details
3 suppliers
Terminal Blocks - Headers, Plugs and Sockets - 2946-2091-1353/000-5000-ND - DigiKey
Specs
Mounting Options PCB
Termination Options Solder
Operating Temperature -60 to 100 C (-76 to 212 F)
View Details
DB37 DIN-rail Wiring Board - ADAM-3937-BE - Advantech
Specs
Mounting Options Universal Mounting Foot
Termination Options Screw Clamp
View Details
2 suppliers