THR PCB terminal block; push-button; 1.5 mm²; Pin spacing 3.5 mm; 7-pole; Push-in CAGE CLAMP®; 1,50 mm²; black
"7 Position Wire to Board Terminal Block Vertical with Board 0.138"" (3.50mm) Through Hole"
TERM BLK 7P TOP ENTRY 3.5MM PCB
| WAGO | DigiKey | ODG (Origin Data Global) | |
|---|---|---|---|
| Product Category | Electrical Connectors | Board Mount Connectors | Electrical Connectors |
| Product Number | 2086-1107 | 2946-2086-1107-ND | 2086-1107 |
| Product Name | PCB terminal block | Wire to Board | Wire to Board |
| Termination | Push-button | Screwless - Push Button Clamp | |
| Mounting | Through Hole | Through Hole | |
| Contact Pitch | 3.51 mm (0.1380 inch) | ||
| Contact Size (AWG) | 16 to 24 AWG | 16 to 24 AWG |