WAGO Terminal Blocks - Wire to Board 2086-1107/700-000/997-607

Description
TERM BLK 7P TOP ENTRY 3.5MM SMT
Request a Quote Datasheet
Description
TERM BLK 7P TOP ENTRY 3.5MM SMT
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminal Blocks - Wire to Board - 2946-2086-1107/700-000/997-607CT-ND - DigiKey
Thief River Falls, MN, United States
Terminal Blocks - Wire to Board
2946-2086-1107/700-000/997-607CT-ND
Terminal Blocks - Wire to Board 2946-2086-1107/700-000/997-607CT-ND
TERM BLK 7P TOP ENTRY 3.5MM SMT

TERM BLK 7P TOP ENTRY 3.5MM SMT

Buy Now Datasheet
Terminal Blocks - Wire to Board - 2946-2086-1107/700-000/997-607DKR-ND - DigiKey
Thief River Falls, MN, United States
Terminal Blocks - Wire to Board
2946-2086-1107/700-000/997-607DKR-ND
Terminal Blocks - Wire to Board 2946-2086-1107/700-000/997-607DKR-ND
TERM BLK 7P TOP ENTRY 3.5MM SMT

TERM BLK 7P TOP ENTRY 3.5MM SMT

Buy Now Datasheet
Terminal Blocks - Wire to Board - 2946-2086-1107/700-000/997-607TR-ND - DigiKey
Thief River Falls, MN, United States
Terminal Blocks - Wire to Board
2946-2086-1107/700-000/997-607TR-ND
Terminal Blocks - Wire to Board 2946-2086-1107/700-000/997-607TR-ND
TERM BLK 7P TOP ENTRY 3.5MM SMT

TERM BLK 7P TOP ENTRY 3.5MM SMT

Buy Now Datasheet
Tb, Wire To Brd, 7Pos, 16Awg; Pitch Spacing Wago - 70AJ0728 - Newark, An Avnet Company
Chicago, IL, United States
Tb, Wire To Brd, 7Pos, 16Awg; Pitch Spacing Wago
70AJ0728
Tb, Wire To Brd, 7Pos, 16Awg; Pitch Spacing Wago 70AJ0728
TB, WIRE TO BRD, 7POS, 16AWG; Pitch Spacing:3.5mm; No. of Positions:7Positions ; Wire Size AWG Min:24AWG; Wire Size AWG Max:16AWG; Conductor Area CSA:1.5mm²; Wire Connection Method:Push In; Rated Current:17.5A; Rated Voltage:160V RoHS Compliant: Yes

TB, WIRE TO BRD, 7POS, 16AWG; Pitch Spacing:3.5mm; No. of Positions:7Positions; Wire Size AWG Min:24AWG; Wire Size AWG Max:16AWG; Conductor Area CSA:1.5mm²; Wire Connection Method:Push In; Rated Current:17.5A; Rated Voltage:160V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Terminal Blocks Terminal Blocks
Product Number 2946-2086-1107/700-000/997-607CT-ND 70AJ0728
Product Name Terminal Blocks - Wire to Board Tb, Wire To Brd, 7Pos, 16Awg; Pitch Spacing Wago
Mounting Options PCB
Features Push Button Actuated
Operating Temperature -60 to 105 C (-76 to 221 F)
# of Contacts 7
Contacts Pitch 3.51 mm (0.14 inches)
Unlock Full Specs
to access all available technical data

Similar Products

Terminal Blocks - Din Rail, Channel - 2946-2003-6651-ND - DigiKey
Specs
Termination Options Spring Clamp
Terminal Block Type Single Feed Through
North American 12 to 22 AWG
View Details
Type 9D.01 - High current terminal blocks - 9D0151750210 - Finder S.p.A. con unico socio
Specs
Approvals CE Conformity Marks; CSA Mark (US, NRTL/C); CE-2, EAC-1, CSA, cRUus, ukca
Operating Temperature -20 to 70 C (-4 to 158 F)
View Details
Specs
Approvals VDE Component Mark; RoHS Compliant
Terminal Block Type Terminal Block Interface Modules
View Details