WAGO Pluggable Terminal Blocks 2086-1103

Description
WAGO 2086-1103 Pluggable Terminal Block
Request a Quote Datasheet
Description
WAGO 2086-1103 Pluggable Terminal Block
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pluggable Terminal Blocks - 609655 - RS Components, Ltd.
Corby, Northants, United Kingdom
Pluggable Terminal Blocks
609655
Pluggable Terminal Blocks 609655
WAGO 2086-1103 Pluggable Terminal Block

WAGO 2086-1103 Pluggable Terminal Block

Supplier's Site
Terminal Blocks - Wire to Board - 2946-2086-1103-ND - DigiKey
Thief River Falls, MN, United States
Terminal Blocks - Wire to Board
2946-2086-1103-ND
Terminal Blocks - Wire to Board 2946-2086-1103-ND
TERM BLK 3P TOP ENTRY 3.5MM PCB

TERM BLK 3P TOP ENTRY 3.5MM PCB

Buy Now Datasheet
TRM BLK,3P,PUSH-IN,VERT THR, 3.5MM CTR,2.4MM PC PIN,IL - 2086-1103 - Heilind Electronics, Inc.
Wilmington, MA, United States
TRM BLK,3P,PUSH-IN,VERT THR, 3.5MM CTR,2.4MM PC PIN,IL
2086-1103
TRM BLK,3P,PUSH-IN,VERT THR, 3.5MM CTR,2.4MM PC PIN,IL 2086-1103
TRM BLK,3P,PUSH-IN,VERT THR, 3.5MM CTR,2.4MM PC PIN,IL

TRM BLK,3P,PUSH-IN,VERT THR, 3.5MM CTR,2.4MM PC PIN,IL

Buy Now
Tb, Wire To Brd, 3Pos, 16Awg; Pitch Spacing Wago - 70AJ0714 - Newark, An Avnet Company
Chicago, IL, United States
Tb, Wire To Brd, 3Pos, 16Awg; Pitch Spacing Wago
70AJ0714
Tb, Wire To Brd, 3Pos, 16Awg; Pitch Spacing Wago 70AJ0714
TB, WIRE TO BRD, 3POS, 16AWG; Pitch Spacing:3.5mm; No. of Positions:3Positions ; Wire Size AWG Min:24AWG; Wire Size AWG Max:16AWG; Conductor Area CSA:1.5mm²; Wire Connection Method:Push In; Rated Current:17.5A; Rated Voltage:160V RoHS Compliant: Yes

TB, WIRE TO BRD, 3POS, 16AWG; Pitch Spacing:3.5mm; No. of Positions:3Positions; Wire Size AWG Min:24AWG; Wire Size AWG Max:16AWG; Conductor Area CSA:1.5mm²; Wire Connection Method:Push In; Rated Current:17.5A; Rated Voltage:160V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. DigiKey Heilind Electronics, Inc. Newark, An Avnet Company
Product Category Terminal Blocks Terminal Blocks Terminal Blocks Terminal Blocks
Product Number 609655 2946-2086-1103-ND 2086-1103 70AJ0714
Product Name Pluggable Terminal Blocks Terminal Blocks - Wire to Board TRM BLK,3P,PUSH-IN,VERT THR, 3.5MM CTR,2.4MM PC PIN,IL Tb, Wire To Brd, 3Pos, 16Awg; Pitch Spacing Wago
Features Terminal Plug Push Button Actuated
Approvals RoHS Compliant
Contacts Pitch 3.50 mm (0.14 inches) 3.51 mm (0.14 inches)
North American 16 AWG 16 to 24 AWG 24 to 16 AWG
Mounting Options PCB
Unlock Full Specs
to access all available technical data