Through-Board SMD PCB Terminal Block; 0.75 mm²; Pin spacing 6.5 mm; 2-pole; Push-in CAGE CLAMP®; in tape-and-reel packaging; 0,75 mm²; white
"2 Position Wire to Board Terminal Block Horizontal with Board 0.256"" (6.50mm) Surface Mount"
"2 Position Wire to Board Terminal Block Horizontal with Board 0.256"" (6.50mm) Surface Mount"
"2 Position Wire to Board Terminal Block Horizontal with Board 0.256"" (6.50mm) Surface Mount"
Through-Board SMD PCB Terminal Block; 0.75 mm ; Pin spacing 6.5 mm; 2-pole; Push-in CAGE CLAMP ; in tape-and-reel packaging; 0,75 mm ; white
| WAGO | DigiKey | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Electrical Connectors | Board Mount Connectors | Electrical Connectors |
| Product Number | 2070-542/998-406 | 2946-2070-542/998-406CT-ND | 52AC9185 |
| Product Name | PCB terminal block | Wire to Board | Through-Board Smd Pcb Terminal Block; 0.75 Mm ; Pin Spacing 6.5 Mm; 2-Pole; Push-In Cage Clamp ; In Tape-And-Reel Packaging; 0,75 Mm ; White Wago |
| Termination | Operating tool | Screwless - Leg Spring, Push-In Spring |