SMD PCB TERMINAL BLOCK PUSH-BUTT
6mm 16~20 1x2P 10A -60°C~+105°C 2P Surface Mount 300V White 2 1 SMD,P=6mm Spring Clamp System Terminal Block ROHS
TB, WIRE TO BOARD, 2POS, 20-16AWG; Pitch Spacing:6mm; No. of Positions:2Positions
| DigiKey | LCSC Electronics Technology (HK) Limited | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Terminal Blocks | Terminal Blocks | Terminal Blocks |
| Product Number | 2946-2061-602/998-404TR-ND | 2061-602/998-404 | 39X7714 |
| Product Name | Terminal Blocks - Wire to Board | Connectors >> Spring Clamp System Terminal Block | Tb, Wire To Board, 2Pos, 20-16Awg; Pitch Spacing Wago |
| Mounting Options | PCB | Surface Mount | |
| Operating Temperature | -60 to 105 C (-76 to 221 F) | -60 to 105 C (-76 to 221 F) | |
| # of Contacts | 2 | ||
| Contacts Pitch | 5.99 mm (0.24 inches) | 6.00 mm (0.24 inches) | |
| Orientation | 180° |