THR PCB terminal block; push-button; 1.5 mm²; Pin spacing 6 mm; 1-pole; Push-in CAGE CLAMP®; in tape-and-reel packaging; 1,50 mm²; black
1 Position Wire to Board Terminal Block Horizontal with Board Through Hole
THR PCB terminal block; push-button; 1.5 mm ; Pin spacing 6 mm; 1-pole; Push-in CAGE CLAMP ; in tape-and-reel packaging; 1,50 mm ; black RoHS Compliant: Yes
| WAGO | DigiKey | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Electrical Connectors | Board Mount Connectors | Electrical Connectors |
| Product Number | 2061-1621/998-404 | 2946-2061-1621/998-404TR-ND | 08AC1821 |
| Product Name | PCB terminal block | Wire to Board | Thr Pcb Terminal Block; Push-Button; 1.5 Mm ; Pin Spacing 6 Mm; 1-Pole; Push-In Cage Clamp ; In Tape-And-Reel Packaging; 1,50 Mm ; Black Rohs Compliant Wago |
| Termination | Push-button | Screwless - Push Button Clamp |