WAGO PCB Terminal Blocks 2060-473/998-404

Description
SMD PCB terminal block
Request a Quote Datasheet
Description
SMD PCB terminal block
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PCB Terminal Blocks - 609484 - RS Components, Ltd.
Corby, Northants, United Kingdom
PCB Terminal Blocks
609484
PCB Terminal Blocks 609484
SMD PCB terminal block

SMD PCB terminal block

Supplier's Site
Terminal Blocks - Wire to Board - 2946-2060-473/998-404CT-ND - DigiKey
Thief River Falls, MN, United States
Terminal Blocks - Wire to Board
2946-2060-473/998-404CT-ND
Terminal Blocks - Wire to Board 2946-2060-473/998-404CT-ND
SMD PCB TERMINAL BLOCK; PUSH-BUT

SMD PCB TERMINAL BLOCK; PUSH-BUT

Buy Now Datasheet
Terminal Blocks - Wire to Board - 2946-2060-473/998-404DKR-ND - DigiKey
Thief River Falls, MN, United States
Terminal Blocks - Wire to Board
2946-2060-473/998-404DKR-ND
Terminal Blocks - Wire to Board 2946-2060-473/998-404DKR-ND
SMD PCB TERMINAL BLOCK; PUSH-BUT

SMD PCB TERMINAL BLOCK; PUSH-BUT

Buy Now Datasheet
Terminal Blocks - Wire to Board - 2946-2060-473/998-404TR-ND - DigiKey
Thief River Falls, MN, United States
Terminal Blocks - Wire to Board
2946-2060-473/998-404TR-ND
Terminal Blocks - Wire to Board 2946-2060-473/998-404TR-ND
SMD PCB TERMINAL BLOCK; PUSH-BUT

SMD PCB TERMINAL BLOCK; PUSH-BUT

Buy Now Datasheet
Tb, Wire To Board, 3Pos, 24-18Awg; Pitch Spacing Wago - 46Y2966 - Newark, An Avnet Company
Chicago, IL, United States
Tb, Wire To Board, 3Pos, 24-18Awg; Pitch Spacing Wago
46Y2966
Tb, Wire To Board, 3Pos, 24-18Awg; Pitch Spacing Wago 46Y2966
TB, WIRE TO BOARD, 3POS, 24-18AWG; Pitch Spacing:4mm; No. of Positions:3Positions ; Wire Size AWG Min:24AWG; Wire Size AWG Max:18AWG; Conductor Area CSA:0.75mm²; Wire Connection Method:Push In; Rated Current:9A; Rated Voltage:160V RoHS Compliant: Yes

TB, WIRE TO BOARD, 3POS, 24-18AWG; Pitch Spacing:4mm; No. of Positions:3Positions; Wire Size AWG Min:24AWG; Wire Size AWG Max:18AWG; Conductor Area CSA:0.75mm²; Wire Connection Method:Push In; Rated Current:9A; Rated Voltage:160V RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  RS Components, Ltd. DigiKey Newark, An Avnet Company
Product Category Terminal Blocks Terminal Blocks Terminal Blocks
Product Number 609484 2946-2060-473/998-404CT-ND 46Y2966
Product Name PCB Terminal Blocks Terminal Blocks - Wire to Board Tb, Wire To Board, 3Pos, 24-18Awg; Pitch Spacing Wago
Mounting Options PCB PCB
Approvals RoHS Compliant
# of Contacts 3 3
Contacts Pitch 4.00 mm (0.16 inches) 3.99 mm (0.16 inches)
Operating Temperature -60 to 105 C (-76 to 221 F)
Unlock Full Specs
to access all available technical data

Similar Products

Terminal Blocks - 30.509 - Powell Electronics, Inc.
Specs
Mounting Options PCB
Termination Options PCB
View Details
2 suppliers
Terminal Block Interface Modules - ADAM-3920R-AE - VAST STOCK CO., LIMITED
Specs
Approvals VDE Component Mark; RoHS Compliant
Terminal Block Type Terminal Block Interface Modules
View Details
PCB Terminal Blocks - 1731627 - RS Components, Ltd.
Specs
Mounting Options PCB; Through hole
Termination Options Screw Clamp; Screw
Approvals RoHS Compliant
View Details
Triple-deck terminal block - Through terminal block - 2002-3234 - WAGO
Specs
Mounting Options 35 mm DIN Rail; DIN-35 rail
Termination Options Push-in CAGE CLAMP ®
Operating Temperature -60 to 105 C (-76 to 221 F)
View Details
2 suppliers