WAGO Terminal Blocks - Wire to Board 2060-472/998-404

Description
SMD PCB TERMINAL BLOCK; PUSH-BUT
Request a Quote Datasheet
Description
SMD PCB TERMINAL BLOCK; PUSH-BUT
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminal Blocks - Wire to Board - 2946-2060-472/998-404CT-ND - DigiKey
Thief River Falls, MN, United States
Terminal Blocks - Wire to Board
2946-2060-472/998-404CT-ND
Terminal Blocks - Wire to Board 2946-2060-472/998-404CT-ND
SMD PCB TERMINAL BLOCK; PUSH-BUT

SMD PCB TERMINAL BLOCK; PUSH-BUT

Buy Now Datasheet
Terminal Blocks - Wire to Board - 2946-2060-472/998-404TR-ND - DigiKey
Thief River Falls, MN, United States
Terminal Blocks - Wire to Board
2946-2060-472/998-404TR-ND
Terminal Blocks - Wire to Board 2946-2060-472/998-404TR-ND
SMD PCB TERMINAL BLOCK; PUSH-BUT

SMD PCB TERMINAL BLOCK; PUSH-BUT

Buy Now Datasheet
Terminal Blocks - Wire to Board - 2946-2060-472/998-404DKR-ND - DigiKey
Thief River Falls, MN, United States
Terminal Blocks - Wire to Board
2946-2060-472/998-404DKR-ND
Terminal Blocks - Wire to Board 2946-2060-472/998-404DKR-ND
SMD PCB TERMINAL BLOCK; PUSH-BUT

SMD PCB TERMINAL BLOCK; PUSH-BUT

Buy Now Datasheet
Tb, Wire To Board, 2Pos, 24-18Awg; Pitch Spacing Wago - 46Y2965 - Newark, An Avnet Company
Chicago, IL, United States
Tb, Wire To Board, 2Pos, 24-18Awg; Pitch Spacing Wago
46Y2965
Tb, Wire To Board, 2Pos, 24-18Awg; Pitch Spacing Wago 46Y2965
TB, WIRE TO BOARD, 2POS, 24-18AWG; Pitch Spacing:4mm; No. of Positions:2Positions ; Wire Size AWG Min:24AWG; Wire Size AWG Max:18AWG; Conductor Area CSA:0.75mm²; Wire Connection Method:Push In; Rated Current:9A; Rated Voltage:160V RoHS Compliant: Yes

TB, WIRE TO BOARD, 2POS, 24-18AWG; Pitch Spacing:4mm; No. of Positions:2Positions; Wire Size AWG Min:24AWG; Wire Size AWG Max:18AWG; Conductor Area CSA:0.75mm²; Wire Connection Method:Push In; Rated Current:9A; Rated Voltage:160V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Terminal Blocks Terminal Blocks
Product Number 2946-2060-472/998-404CT-ND 46Y2965
Product Name Terminal Blocks - Wire to Board Tb, Wire To Board, 2Pos, 24-18Awg; Pitch Spacing Wago
Mounting Options PCB
Operating Temperature -60 to 105 C (-76 to 221 F)
# of Contacts 2
Contacts Pitch 3.99 mm (0.16 inches)
Orientation 180°
Unlock Full Specs
to access all available technical data

Similar Products

PBE Turret Terminal Board - 609-1 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Termination Options Turret - 1509
# of Contacts 1
Body Material Phenolic, XP
View Details
Specs
Operating Temperature -35 to 105 C (-31 to 221 F)
# of Contacts 5
Body Material Polyamide 6.6
View Details
Type 97.02 – Socket with screw (box clamp) terminals - 9702 - Finder S.p.A. con unico socio
Specs
Termination Options Screw Clamp; Clamp
Approvals CSA Mark (US, NRTL/C); IMQ-grande, EAC-1, CSA, cRUus, ukca, RINA
Operating Temperature -40 to 70 C (-40 to 158 F)
View Details