SMD PCB TERMINAL BLOCK; PUSH-BUT
SMD PCB TERMINAL BLOCK; PUSH-BUT
SMD PCB TERMINAL BLOCK; PUSH-BUT
TB, WIRE TO BOARD, 1POS, 24-18AWG; Pitch Spacing:4mm; No. of Positions:1Positions
| RS Components, Ltd. | DigiKey | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Terminal Blocks | Terminal Blocks | Terminal Blocks |
| Product Number | 609520 | 2946-2060-471/998-404DKR-ND | 46Y2964 |
| Product Name | PCB Terminal Blocks | Terminal Blocks - Wire to Board | Tb, Wire To Board, 1Pos, 24-18Awg; Pitch Spacing Wago |
| Mounting Options | PCB | PCB | |
| Approvals | RoHS Compliant | ||
| # of Contacts | 1 | 1 | |
| Contacts Pitch | 0.75 mm (0.03 inches) | ||
| Operating Temperature | -60 to 105 C (-76 to 221 F) |