WAGO PCB terminal block 2060-451/998-404

Description
SMD PCB terminal block; push-button; 0.75 mm²; Pin spacing 4 mm; 1-pole; Push-in CAGE CLAMP®; in tape-and-reel packaging; 0,75 mm²; white
Request a Quote Datasheet
Description
SMD PCB terminal block; push-button; 0.75 mm²; Pin spacing 4 mm; 1-pole; Push-in CAGE CLAMP®; in tape-and-reel packaging; 0,75 mm²; white
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PCB terminal block - 2060-451/998-404 - WAGO
Germantown, WI, United States
PCB terminal block
2060-451/998-404
PCB terminal block 2060-451/998-404
SMD PCB terminal block; push-button; 0.75 mm²; Pin spacing 4 mm; 1-pole; Push-in CAGE CLAMP®; in tape-and-reel packaging; 0,75 mm²; white

SMD PCB terminal block; push-button; 0.75 mm²; Pin spacing 4 mm; 1-pole; Push-in CAGE CLAMP®; in tape-and-reel packaging; 0,75 mm²; white

Supplier's Site Datasheet
Singapore, Singapore
Electronic Connector
371-2060-451/998-404
Electronic Connector 371-2060-451/998-404
Barrier Strip Terminal Block, High Current Product overview: 2060-451/998-404 from WAGO is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Fixed Terminal Blocks. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 371-2060-451/998-404 can be used for catalog matching and distributor lookup.

Barrier Strip Terminal Block, High Current Product overview: 2060-451/998-404 from WAGO is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Fixed Terminal Blocks. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 371-2060-451/998-404 can be used for catalog matching and distributor lookup.

Supplier's Site
Connectors, Interconnects - Terminal Blocks - Wire to Board - 1118715-2060-451/998-404 - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - Terminal Blocks - Wire to Board
1118715-2060-451/998-404
Connectors, Interconnects - Terminal Blocks - Wire to Board 1118715-2060-451/998-404
Win Source Part Number: 1118715-2060-451/998 -404 Category: Connectors, Interconnects>Termin al Blocks - Wire to Board Positions Per Level: 1 Number of Levels: 1 Color: White Package: Tape & Reel Wire Gauge: 18-24 AWG Housing Material: Polyphthalamide (PPA), Glass Filled Voltage: 600 V Standard Package: 1,500 Mounting: SMD (SMT) Current: 9 A Mating Orientation: Horizontal with Board Wire Termination: Screwless - Push Button Clamp Contact Material - Plating: Copper Alloy - Tin Plated Clamp Material - Plating: Copper Alloy Temperature Range - Operating: -60°C ~ 105°C ECCN: EAR99 Fake Threat In the Open Market: 51 pct. MSL Level: Not Applicable HTSUS: 8536.90.4000 Mfr: WAGO Corporation Other Names: 2060451/998404,02060 -451/998-404,2943-20 60-451/998-404,2943- 2060-451/998-404-ND, 2060-0451/0998-0404, 2946-2060-451/998-40 4TR,02060451/998404, 2946-2060-451/998-40 4,60320038,2946-2060 -451/998-404DKR,2946 -2060-451/998-404CT, 3845-2060-451/998-40 4,2946-2060-451/998- 404-ND

Win Source Part Number: 1118715-2060-451/998-404
Category: Connectors, Interconnects>Terminal Blocks - Wire to Board
Positions Per Level: 1
Number of Levels: 1
Color: White
Package: Tape & Reel
Wire Gauge: 18-24 AWG
Housing Material: Polyphthalamide (PPA), Glass Filled
Voltage: 600 V
Standard Package: 1,500
Mounting: SMD (SMT)
Current: 9 A
Mating Orientation: Horizontal with Board
Wire Termination: Screwless - Push Button Clamp
Contact Material - Plating: Copper Alloy - Tin Plated
Clamp Material - Plating: Copper Alloy
Temperature Range - Operating: -60°C ~ 105°C
ECCN: EAR99
Fake Threat In the Open Market: 51 pct.
MSL Level: Not Applicable
HTSUS: 8536.90.4000
Mfr: WAGO Corporation
Other Names: 2060451/998404,02060-451/998-404,2943-2060-451/998-404,2943-2060-451/998-404-ND,2060-0451/0998-0404,2946-2060-451/998-404TR,02060451/998404,2946-2060-451/998-404,60320038,2946-2060-451/998-404DKR,2946-2060-451/998-404CT,3845-2060-451/998-404,2946-2060-451/998-404-ND

Buy Now Datasheet
Wire to Board - 2946-2060-451/998-404CT-ND - DigiKey
Thief River Falls, MN, United States
1 Position Wire to Board Terminal Block Horizontal with Board Surface Mount

1 Position Wire to Board Terminal Block Horizontal with Board Surface Mount

Buy Now Datasheet
Wire to Board - 2946-2060-451/998-404DKR-ND - DigiKey
Thief River Falls, MN, United States
1 Position Wire to Board Terminal Block Horizontal with Board Surface Mount

1 Position Wire to Board Terminal Block Horizontal with Board Surface Mount

Buy Now Datasheet
Wire to Board - 2946-2060-451/998-404TR-ND - DigiKey
Thief River Falls, MN, United States
1 Position Wire to Board Terminal Block Horizontal with Board Surface Mount

1 Position Wire to Board Terminal Block Horizontal with Board Surface Mount

Buy Now Datasheet
WAGO PCB Mount - 2060-451/998-404 - Galco Industrial Electronics
Madison Heights, MI, United States
WAGO PCB Mount
2060-451/998-404
WAGO PCB Mount 2060-451/998-404
SMD PCB terminal block

SMD PCB terminal block

Supplier's Site
Wire to Board 2060-451/998-404
SMD PCB TERMINAL BLOCK; PUSH-BUT

SMD PCB TERMINAL BLOCK; PUSH-BUT

Supplier's Site Datasheet

Technical Specifications

  WAGO ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Galco Industrial Electronics ODG (Origin Data Global)
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Board Mount Connectors Electrical Connectors Electrical Connectors
Product Number 2060-451/998-404 371-2060-451/998-404 1118715-2060-451/998-404 2946-2060-451/998-404CT-ND 2060-451/998-404 2060-451/998-404
Product Name PCB terminal block Electronic Connector Connectors, Interconnects - Terminal Blocks - Wire to Board Wire to Board WAGO PCB Mount Wire to Board
Termination Push-button Screwless - Push Button Clamp
Connector Type Wire to Board Connector Wire to Board Connector
Mounting SMD (SMT) Surface Mount Surface Mount
Unlock Full Specs
to access all available technical data